Data Delay Devices, Inc. Quad 4-Bit Programmable Delay Line 3D7424

Description
FEATURES • Four indep’t programmable lines on a single chip • All-silicon CMOS technology • Low quiescent current (5mA typical) • Leading- and trailing-edge accuracy • Vapor phase, IR and wave solderable • Increment range: 0.75ns through 400ns • Delay tolerance: 3% or 2ns (see Table 1) • Line-to-line matching: 1% or 1ns typical • Temperature stability: ±1.5% typical (-40C to 85C) • Vdd stability: ±0.5% typical (4.75V to 5.25V) • Minimum input pulse width: 10% of total delay
Datasheet
Description
FEATURES • Four indep’t programmable lines on a single chip • All-silicon CMOS technology • Low quiescent current (5mA typical) • Leading- and trailing-edge accuracy • Vapor phase, IR and wave solderable • Increment range: 0.75ns through 400ns • Delay tolerance: 3% or 2ns (see Table 1) • Line-to-line matching: 1% or 1ns typical • Temperature stability: ±1.5% typical (-40C to 85C) • Vdd stability: ±0.5% typical (4.75V to 5.25V) • Minimum input pulse width: 10% of total delay
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 4-Bit Programmable Delay Line - 3D7424 - Data Delay Devices, Inc.
Clifton, NJ, USA
Quad 4-Bit Programmable Delay Line
3D7424
Quad 4-Bit Programmable Delay Line 3D7424
FEATURES • Four indep’t programmable lines on a single chip • All-silicon CMOS technology • Low quiescent current (5mA typical) • Leading- and trailing-edge accuracy • Vapor phase, IR and wave solderable • Increment range: 0.75ns through 400ns • Delay tolerance: 3% or 2ns (see Table 1) • Line-to-line matching: 1% or 1ns typical • Temperature stability: ±1.5% typical (-40C to 85C) • Vdd stability: ±0.5% typical (4.75V to 5.25V) • Minimum input pulse width: 10% of total delay

FEATURES
• Four indep’t programmable lines on a single chip
• All-silicon CMOS technology
• Low quiescent current (5mA typical)
• Leading- and trailing-edge accuracy
• Vapor phase, IR and wave solderable
• Increment range: 0.75ns through 400ns
• Delay tolerance: 3% or 2ns (see Table 1)
• Line-to-line matching: 1% or 1ns typical
• Temperature stability: ±1.5% typical (-40C to 85C)
• Vdd stability: ±0.5% typical (4.75V to 5.25V)
• Minimum input pulse width: 10% of total delay

Datasheet

Technical Specifications

  Data Delay Devices, Inc.
Product Category Delay Lines
Product Number 3D7424
Product Name Quad 4-Bit Programmable Delay Line
Delay Line Technology Digital
Unlock Full Specs
to access all available technical data

Similar Products

Delay Lines & Timing Elements - 1898427P - RS Components, Ltd.
Specs
Package Type SOIC
View Details
Clock/Timing - Delay Lines - DS1005S-75+ - Lingto Electronic Limited
Specs
Time Delay 15 ns
View Details
Thin Film Technology Corporation
Specs
Delay Line Technology Digital
Delay Line Type Variable
Package Type Surface Mount
View Details