Data Delay Devices, Inc. Quad Programmable 4-Bit LVCMOS Delay Line 3D3444

Description
FEATURES • Four indep’t programmable lines on a single chip • All-silicon CMOS technology • Low voltage operation (3.3V) • Low quiescent current (1mA typical) • Leading- and trailing-edge accuracy • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Increment range: 2ns through 25ns • Delay tolerance: 1ns or 2% (See Table 1) • Temperature stability: ±2% typical (0C-70C) • Vdd stability: ±1% typical • Minimum input pulse width: 10% of total delay
Datasheet
Description
FEATURES • Four indep’t programmable lines on a single chip • All-silicon CMOS technology • Low voltage operation (3.3V) • Low quiescent current (1mA typical) • Leading- and trailing-edge accuracy • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Increment range: 2ns through 25ns • Delay tolerance: 1ns or 2% (See Table 1) • Temperature stability: ±2% typical (0C-70C) • Vdd stability: ±1% typical • Minimum input pulse width: 10% of total delay
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Programmable 4-Bit LVCMOS Delay Line - 3D3444 - Data Delay Devices, Inc.
Clifton, NJ, USA
Quad Programmable 4-Bit LVCMOS Delay Line
3D3444
Quad Programmable 4-Bit LVCMOS Delay Line 3D3444
FEATURES • Four indep’t programmable lines on a single chip • All-silicon CMOS technology • Low voltage operation (3.3V) • Low quiescent current (1mA typical) • Leading- and trailing-edge accuracy • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Increment range: 2ns through 25ns • Delay tolerance: 1ns or 2% (See Table 1) • Temperature stability: ±2% typical (0C-70C) • Vdd stability: ±1% typical • Minimum input pulse width: 10% of total delay

FEATURES

• Four indep’t programmable lines on a single chip
• All-silicon CMOS technology
• Low voltage operation (3.3V)
• Low quiescent current (1mA typical)
• Leading- and trailing-edge accuracy
• Vapor phase, IR and wave solderable
• Auto-insertable (DIP pkg.)
• Increment range: 2ns through 25ns
• Delay tolerance: 1ns or 2% (See Table 1)
• Temperature stability: ±2% typical (0C-70C)
• Vdd stability: ±1% typical
• Minimum input pulse width: 10% of total delay

Datasheet

Technical Specifications

  Data Delay Devices, Inc.
Product Category Delay Lines
Product Number 3D3444
Product Name Quad Programmable 4-Bit LVCMOS Delay Line
Delay Line Technology Digital
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Delay Lines - DS1110E-150+ - Lingto Electronic Limited
Specs
Time Delay 15 ns
View Details
Delay Lines & Timing Elements - 1897181 - RS Components, Ltd.
Specs
Package Type Soic
Time Delay 200 ns
View Details
Logic Family 5V CMOS - DDU222C - Data Delay Devices, Inc.
Data Delay Devices, Inc.
Specs
Delay Line Technology Digital
Delay Line Type Fixed
Package Type Surface Mount
View Details