Newport MKS Variable Delay Line, Motorized, 1310/1550 nm, 560 ps, SMF-28, FC/APC MDL-2-6-FA-S

Description
The MDL-2-6-FA-S Motorized Variable Optical Delay Line provides precision optical path delays 0 to 560 ps on a single mode fiber for wavelength range 1260 – 1650 nm. Driven by a DC motor with an integrated encoder, the motorized variable optical delay line offers a high delay resolution of 1 fs. This motorized optical delay lines employs a compact and rugged package design with FC/APC connectors, making the device ideal for network equipment and test instrument integration. The delay lines can also be used in laboratories for precision optical path length control or timing alignment. The major applications include time division multiplexing (TDM), pulse alignment, optical spectrum analysis, and interferometry. The MDL Series can also be used to vary the modulation phase of reflections for the testing of reflection effects on transmitters. Not CE compliant. Automated Delay Positioning Driven by a DC motor with an integrated encoder, the motorized variable optical delay line offers a high delay resolution of 1 fs for both 330 and 560 picosecond models. The electronics are also programmed to compensate automatically for backlash in the motor. Stand-alone and remote operation With integrated front panel control the user has to option to control the device as a stand-alone product or utilize the RS-232 interface to develop a fully automated delay solution. Compact, Rugged Design These motorized optical delay lines employ a compact and rugged package design that makes the device ideal for network equipment and test instrument integration. The delay lines can also be used in laboratories for precision optical path length control or timing alignment. Long Delay in Small Package Utilizing a multi-pass system, we are able to efficiently design a product that can provide delays up to 560 ps. FC Connectors Standard Users can choose from FC/PC or FC/APC connectors to give extra flexibility and provide ease of integration into any system. Applications Optical coherence tomography (OCT) Time division multiplexing (TDM) Pulse alignment Optical spectrum analysis Interferometry Vary modulation phase of reflections for the testing of reflection effects on transmitters
Request a Quote
Description
The MDL-2-6-FA-S Motorized Variable Optical Delay Line provides precision optical path delays 0 to 560 ps on a single mode fiber for wavelength range 1260 – 1650 nm. Driven by a DC motor with an integrated encoder, the motorized variable optical delay line offers a high delay resolution of 1 fs. This motorized optical delay lines employs a compact and rugged package design with FC/APC connectors, making the device ideal for network equipment and test instrument integration. The delay lines can also be used in laboratories for precision optical path length control or timing alignment. The major applications include time division multiplexing (TDM), pulse alignment, optical spectrum analysis, and interferometry. The MDL Series can also be used to vary the modulation phase of reflections for the testing of reflection effects on transmitters. Not CE compliant. Automated Delay Positioning Driven by a DC motor with an integrated encoder, the motorized variable optical delay line offers a high delay resolution of 1 fs for both 330 and 560 picosecond models. The electronics are also programmed to compensate automatically for backlash in the motor. Stand-alone and remote operation With integrated front panel control the user has to option to control the device as a stand-alone product or utilize the RS-232 interface to develop a fully automated delay solution. Compact, Rugged Design These motorized optical delay lines employ a compact and rugged package design that makes the device ideal for network equipment and test instrument integration. The delay lines can also be used in laboratories for precision optical path length control or timing alignment. Long Delay in Small Package Utilizing a multi-pass system, we are able to efficiently design a product that can provide delays up to 560 ps. FC Connectors Standard Users can choose from FC/PC or FC/APC connectors to give extra flexibility and provide ease of integration into any system. Applications Optical coherence tomography (OCT) Time division multiplexing (TDM) Pulse alignment Optical spectrum analysis Interferometry Vary modulation phase of reflections for the testing of reflection effects on transmitters
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Variable Delay Line, Motorized, 1310/1550 nm, 560 ps, SMF-28, FC/APC - MDL-2-6-FA-S - Newport MKS
Irvine, CA, United States
Variable Delay Line, Motorized, 1310/1550 nm, 560 ps, SMF-28, FC/APC
MDL-2-6-FA-S
Variable Delay Line, Motorized, 1310/1550 nm, 560 ps, SMF-28, FC/APC MDL-2-6-FA-S
The MDL-2-6-FA-S Motorized Variable Optical Delay Line provides precision optical path delays 0 to 560 ps on a single mode fiber for wavelength range 1260 – 1650 nm. Driven by a DC motor with an integrated encoder, the motorized variable optical delay line offers a high delay resolution of 1 fs. This motorized optical delay lines employs a compact and rugged package design with FC/APC connectors, making the device ideal for network equipment and test instrument integration. The delay lines can also be used in laboratories for precision optical path length control or timing alignment. The major applications include time division multiplexing (TDM), pulse alignment, optical spectrum analysis, and interferometry. The MDL Series can also be used to vary the modulation phase of reflections for the testing of reflection effects on transmitters. Not CE compliant. Automated Delay Positioning Driven by a DC motor with an integrated encoder, the motorized variable optical delay line offers a high delay resolution of 1 fs for both 330 and 560 picosecond models. The electronics are also programmed to compensate automatically for backlash in the motor. Stand-alone and remote operation With integrated front panel control the user has to option to control the device as a stand-alone product or utilize the RS-232 interface to develop a fully automated delay solution. Compact, Rugged Design These motorized optical delay lines employ a compact and rugged package design that makes the device ideal for network equipment and test instrument integration. The delay lines can also be used in laboratories for precision optical path length control or timing alignment. Long Delay in Small Package Utilizing a multi-pass system, we are able to efficiently design a product that can provide delays up to 560 ps. FC Connectors Standard Users can choose from FC/PC or FC/APC connectors to give extra flexibility and provide ease of integration into any system. Applications Optical coherence tomography (OCT) Time division multiplexing (TDM) Pulse alignment Optical spectrum analysis Interferometry Vary modulation phase of reflections for the testing of reflection effects on transmitters

The MDL-2-6-FA-S Motorized Variable Optical Delay Line provides precision optical path delays 0 to 560 ps on a single mode fiber for wavelength range 1260 – 1650 nm. Driven by a DC motor with an integrated encoder, the motorized variable optical delay line offers a high delay resolution of 1 fs. This motorized optical delay lines employs a compact and rugged package design with FC/APC connectors, making the device ideal for network equipment and test instrument integration. The delay lines can also be used in laboratories for precision optical path length control or timing alignment. The major applications include time division multiplexing (TDM), pulse alignment, optical spectrum analysis, and interferometry. The MDL Series can also be used to vary the modulation phase of reflections for the testing of reflection effects on transmitters. Not CE compliant.

Automated Delay Positioning


Driven by a DC motor with an integrated encoder, the motorized variable optical delay line offers a high delay resolution of 1 fs for both 330 and 560 picosecond models. The electronics are also programmed to compensate automatically for backlash in the motor.

Stand-alone and remote operation


With integrated front panel control the user has to option to control the device as a stand-alone product or utilize the RS-232 interface to develop a fully automated delay solution.

Compact, Rugged Design


These motorized optical delay lines employ a compact and rugged package design that makes the device ideal for network equipment and test instrument integration. The delay lines can also be used in laboratories for precision optical path length control or timing alignment.

Long Delay in Small Package


Utilizing a multi-pass system, we are able to efficiently design a product that can provide delays up to 560 ps.

FC Connectors Standard


Users can choose from FC/PC or FC/APC connectors to give extra flexibility and provide ease of integration into any system.

Applications


  • Optical coherence tomography (OCT)
  • Time division multiplexing (TDM)
  • Pulse alignment
  • Optical spectrum analysis
  • Interferometry
  • Vary modulation phase of reflections for the testing of reflection effects on transmitters
Supplier's Site

Technical Specifications

  Newport MKS
Product Category Delay Lines
Product Number MDL-2-6-FA-S
Product Name Variable Delay Line, Motorized, 1310/1550 nm, 560 ps, SMF-28, FC/APC
Delay Line Type Variable
Unlock Full Specs
to access all available technical data

Similar Products