Danatronics Corporation Push Rod Inspection Camera VIS350

Description
The VIS350 is an advanced push rod camera system that has everything you need all in one package. The articulating eye of the full color camera head lets you take a close look at pipes, air ducts, chimneys, vents, cracks, welding seams, gaskets and manholes. The super bright wide side screen TFT monitor provides brilliant picture quality. The waterproof 1 1/2" camera always fits. With its 180 ° pan- and 360 ° tilt able camera head, it gives you an inside view into drainage pipes, air ducts and intermediate ceilings. The innovative design provides super bright lighting and simple operation, all in one heavy duty carrying case.
Description
The VIS350 is an advanced push rod camera system that has everything you need all in one package. The articulating eye of the full color camera head lets you take a close look at pipes, air ducts, chimneys, vents, cracks, welding seams, gaskets and manholes. The super bright wide side screen TFT monitor provides brilliant picture quality. The waterproof 1 1/2" camera always fits. With its 180 ° pan- and 360 ° tilt able camera head, it gives you an inside view into drainage pipes, air ducts and intermediate ceilings. The innovative design provides super bright lighting and simple operation, all in one heavy duty carrying case.
Datasheet
Datasheet Summary
Powered by GS/AI

The Wohler VIS 350 is a push rod inspection camera designed for video inspections of wastewater pipes, flue gas systems, and ventilation lines. It features a 1.5-inch diameter color camera head that can pan 360 degrees and tilt 180 degrees, allowing for comprehensive inspection capabilities, even in tight spaces. The system includes a 100-foot push rod cable, a high-definition 7-inch TFT color monitor, and a robust plastic carrying case for portability. The camera is equipped with a home function that automatically aligns the camera head to a straight position, enhancing usability. It can record video and capture images, storing them on a 4 GB SD card for documentation purposes. The camera head also includes a built-in location transmitter, which works with the optional Wohler L 200 Locator for precise damage location. The system operates on two rechargeable batteries, providing up to four hours of mobility. The VIS 350 is suitable for inspecting pipes with diameters of 2 inches and larger, making it a versatile tool for various inspection tasks.

Datasheet Summary
Powered by GS/AI

The Wohler VIS 350 is a push rod inspection camera designed for video inspections of wastewater pipes, flue gas systems, and ventilation lines. It features a 1.5-inch diameter color camera head that can pan 360 degrees and tilt 180 degrees, allowing for comprehensive inspection capabilities, even in tight spaces. The system includes a 100-foot push rod cable, a high-definition 7-inch TFT color monitor, and a robust plastic carrying case for portability. The camera is equipped with a home function that automatically aligns the camera head to a straight position, enhancing usability. It can record video and capture images, storing them on a 4 GB SD card for documentation purposes. The camera head also includes a built-in location transmitter, which works with the optional Wohler L 200 Locator for precise damage location. The system operates on two rechargeable batteries, providing up to four hours of mobility. The VIS 350 is suitable for inspecting pipes with diameters of 2 inches and larger, making it a versatile tool for various inspection tasks.

Suppliers

Company
Product
Description
Supplier Links
Push Rod Inspection Camera - VIS350 - Danatronics Corporation
Danvers, MA, USA
Push Rod Inspection Camera
VIS350
Push Rod Inspection Camera VIS350
The VIS350 is an advanced push rod camera system that has everything you need all in one package. The articulating eye of the full color camera head lets you take a close look at pipes, air ducts, chimneys, vents, cracks, welding seams, gaskets and manholes. The super bright wide side screen TFT monitor provides brilliant picture quality. The waterproof 1 1/2" camera always fits. With its 180 ° pan- and 360 ° tilt able camera head, it gives you an inside view into drainage pipes, air ducts and intermediate ceilings. The innovative design provides super bright lighting and simple operation, all in one heavy duty carrying case.

The VIS350 is an advanced push rod camera system that has everything you need all in one package. The articulating eye of the full color camera head lets you take a close look at pipes, air ducts, chimneys, vents, cracks, welding seams, gaskets and manholes. The super bright wide side screen TFT monitor provides brilliant picture quality. The waterproof 1 1/2" camera always fits. With its 180 ° pan- and 360 ° tilt able camera head, it gives you an inside view into drainage pipes, air ducts and intermediate ceilings. The innovative design provides super bright lighting and simple operation, all in one heavy duty carrying case.

Supplier's Site Datasheet

Technical Specifications

  Danatronics Corporation
Product Category Videoscopes
Product Number VIS350
Product Name Push Rod Inspection Camera
Features Video
Unlock Full Specs
to access all available technical data

Similar Products

Wifi Videoscope - PCE-VE 500N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Diameter 4.5 mm (0.1772 inch)
Working Length 1000 m (1094 yd)
Field of View 90 degrees
View Details
VideoScope - V5+ System - Instrument Technology, Inc.
Instrument Technology, Inc.
Specs
Viewing Angle Retro
Features Camera Mount; Video
Diameter 6 to 8 mm (0.2362 to 0.3150 inch)
View Details
Video Inspection System - MIGS-6100 - REED-Direct
Specs
Diameter 5.5 mm (0.2165 inch)
Working Length 1 m (1.09 yd)
Field of View 67 degrees
View Details
Push Rod Inspection Camera - VIS400 - Danatronics Corporation
Specs
Features Video
Diameter 38.1 mm (1.5 inch)
Working Length 30.48 m (33.33 yd)
View Details