Danatronics Corporation Video Inspection Camera ExtendaCam

Description
Quickly access and inspect out-of-reach targets up to 20-feet away with the iShot Imaging XtendaCam® Manual Tilt Video Pole Inspection System. The XtendaCam® is designed specifically for viewing, illuminating, and recording inaccessible areas in a matter of minutes. The system boasts a 1/4-inch CCD zoom camera in a waterproof housing attached to a manual tilting mechanism allowing the user to change the vertical orientation of the camera in a 320-degree range. The camera system offers a crisp video output: 40 to 1 zoom ratio, auto-focus, variable shutter, gain, exposure, white balance, and backlight compensation. An LED light ring provides auxiliary lighting that reaches targets up to 25-feet away. The camera functions and lighting are controlled via a touch pad on the XtendaCam® body.
Description
Quickly access and inspect out-of-reach targets up to 20-feet away with the iShot Imaging XtendaCam® Manual Tilt Video Pole Inspection System. The XtendaCam® is designed specifically for viewing, illuminating, and recording inaccessible areas in a matter of minutes. The system boasts a 1/4-inch CCD zoom camera in a waterproof housing attached to a manual tilting mechanism allowing the user to change the vertical orientation of the camera in a 320-degree range. The camera system offers a crisp video output: 40 to 1 zoom ratio, auto-focus, variable shutter, gain, exposure, white balance, and backlight compensation. An LED light ring provides auxiliary lighting that reaches targets up to 25-feet away. The camera functions and lighting are controlled via a touch pad on the XtendaCam® body.

Suppliers

Company
Product
Description
Supplier Links
Video Inspection Camera - ExtendaCam - Danatronics Corporation
Danvers, MA, USA
Video Inspection Camera
ExtendaCam
Video Inspection Camera ExtendaCam
Quickly access and inspect out-of-reach targets up to 20-feet away with the iShot Imaging XtendaCam® Manual Tilt Video Pole Inspection System. The XtendaCam® is designed specifically for viewing, illuminating, and recording inaccessible areas in a matter of minutes. The system boasts a 1/4-inch CCD zoom camera in a waterproof housing attached to a manual tilting mechanism allowing the user to change the vertical orientation of the camera in a 320-degree range. The camera system offers a crisp video output: 40 to 1 zoom ratio, auto-focus, variable shutter, gain, exposure, white balance, and backlight compensation. An LED light ring provides auxiliary lighting that reaches targets up to 25-feet away. The camera functions and lighting are controlled via a touch pad on the XtendaCam® body.

Quickly access and inspect out-of-reach targets up to 20-feet away with the iShot Imaging XtendaCam® Manual Tilt Video Pole Inspection System. The XtendaCam® is designed specifically for viewing, illuminating, and recording inaccessible areas in a matter of minutes. The system boasts a 1/4-inch CCD zoom camera in a waterproof housing attached to a manual tilting mechanism allowing the user to change the vertical orientation of the camera in a 320-degree range. The camera system offers a crisp video output: 40 to 1 zoom ratio, auto-focus, variable shutter, gain, exposure, white balance, and backlight compensation. An LED light ring provides auxiliary lighting that reaches targets up to 25-feet away. The camera functions and lighting are controlled via a touch pad on the XtendaCam® body.

Supplier's Site

Technical Specifications

  Danatronics Corporation
Product Category Videoscopes
Product Number ExtendaCam
Product Name Video Inspection Camera
Features Video
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-thin Video Borescope - IPLEX TX II - Evident Scientific
Specs
Diameter 2.2 mm (0.0866 inch)
Working Length 0.1800 to 1.2 m (0.1969 to 1.31 yd)
Field of View 120 degrees
View Details
Wifi Videoscope - PCE-VE 500N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Diameter 4.5 mm (0.1772 inch)
Working Length 1000 m (1094 yd)
Field of View 90 degrees
View Details
Video Inspection System - MIGS-6100 - REED-Direct
Specs
Diameter 5.5 mm (0.2165 inch)
Working Length 1 m (1.09 yd)
Field of View 67 degrees
View Details
Inspection Videoscope - DG+ - Danatronics Corporation
Danatronics Corporation
Specs
Features Video
Diameter 2 to 6 mm (0.0787 to 0.2362 inch)
Working Length 1 to 3 m (1.09 to 3.28 yd)
View Details