The IVS (Industrial Video Scope) represents the latest in high resolution full color video technology. The IVS 10-4X20 flexible scope is designed to visually inspect remote or inaccessible locations. The ability to deflect the end of the fiberscope greatly enhances inspection capabilities, which allows the user to direct the instrument around bends and corners to view more inaccessible areas.
| Fiberoptics Technology, Inc. | |
|---|---|
| Product Category | Videoscopes |
| Product Number | IVS 10-4 x 20 |
| Product Name | Flexible Video Scope |
| Viewing Angle | Direct |
| Features | Camera Mount; Video |
| Diameter | 10.01 mm (0.3940 inch) |