LufftUSA Compact All-in-one Weather Station WS510-UMB

Description
Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Supplementary description: WS510-UMB Compact Weather Station for measuring of air temperature, relative humidity, solar radiation, air pressure, wind direction and wind speed. Relative humidity is measured by means of a capacitive sensor element; a precision NTC measuring element is used to measure air temperature. The world renowned technology of Kipp+Zonen CMP10 is integrated. Ultrasonic sensor technology is used to take wind measurements. Measurement output can be accessed by the following protocolls: UMB-Binary, UMB-ASCII, SDI-12, MODBUS. One external temperature or rain sensor is connectable. Special features: All in One Aspirated temperature/humidity measurement Open communication protocol: UMB-ASCII UMB-Binary SDI-12 MODBUS Analoge outputs in combination with 8160.UDAC Third-Party-Rain gauge sensors are compatible: 0.1mm, 0.2mm, 0.5mm, 1mm heated and unheated.
Description
Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Supplementary description: WS510-UMB Compact Weather Station for measuring of air temperature, relative humidity, solar radiation, air pressure, wind direction and wind speed. Relative humidity is measured by means of a capacitive sensor element; a precision NTC measuring element is used to measure air temperature. The world renowned technology of Kipp+Zonen CMP10 is integrated. Ultrasonic sensor technology is used to take wind measurements. Measurement output can be accessed by the following protocolls: UMB-Binary, UMB-ASCII, SDI-12, MODBUS. One external temperature or rain sensor is connectable. Special features: All in One Aspirated temperature/humidity measurement Open communication protocol: UMB-ASCII UMB-Binary SDI-12 MODBUS Analoge outputs in combination with 8160.UDAC Third-Party-Rain gauge sensors are compatible: 0.1mm, 0.2mm, 0.5mm, 1mm heated and unheated.

Suppliers

Company
Product
Description
Supplier Links
Compact All-in-one Weather Station - WS510-UMB - LufftUSA
Carpinteria, CA, USA
Compact All-in-one Weather Station
WS510-UMB
Compact All-in-one Weather Station WS510-UMB
Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Supplementary description: WS510-UMB Compact Weather Station for measuring of air temperature, relative humidity, solar radiation, air pressure, wind direction and wind speed. Relative humidity is measured by means of a capacitive sensor element; a precision NTC measuring element is used to measure air temperature. The world renowned technology of Kipp+Zonen CMP10 is integrated. Ultrasonic sensor technology is used to take wind measurements. Measurement output can be accessed by the following protocolls: UMB-Binary, UMB-ASCII, SDI-12, MODBUS. One external temperature or rain sensor is connectable. Special features: All in One Aspirated temperature/humidity measurement Open communication protocol: UMB-ASCII UMB-Binary SDI-12 MODBUS Analoge outputs in combination with 8160.UDAC Third-Party-Rain gauge sensors are compatible: 0.1mm, 0.2mm, 0.5mm, 1mm heated and unheated.

Description:

From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications.

Supplementary description:

WS510-UMB Compact Weather Station for measuring of air temperature, relative humidity, solar radiation, air pressure, wind direction and wind speed. Relative humidity is measured by means of a capacitive sensor element; a precision NTC measuring element is used to measure air temperature. The world renowned technology of Kipp+Zonen CMP10 is integrated. Ultrasonic sensor technology is used to take wind measurements. Measurement output can be accessed by the following protocolls: UMB-Binary, UMB-ASCII, SDI-12, MODBUS. One external temperature or rain sensor is connectable.

Special features:

  • All in One
  • Aspirated temperature/humidity measurement
  • Open communication protocol:
  • UMB-ASCII
  • UMB-Binary
  • SDI-12
  • MODBUS
  • Analoge outputs in combination with 8160.UDAC
  • Third-Party-Rain gauge sensors are compatible: 0.1mm, 0.2mm, 0.5mm, 1mm heated and unheated.
Supplier's Site

Technical Specifications

  LufftUSA
Product Category Weather Instruments
Product Number WS510-UMB
Product Name Compact All-in-one Weather Station
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures solar Radiation; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Output Options Outputs an analog voltage signal
Interface Options Digital Serial
Velocity Range Measured 0.0 to 168 mile/hr (0.0 to 270 km/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Anemometer - PCE-HVAC 2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Measures Temperature
Velocity Range Measured 1 to 80 mile/hr (1.61 to 129 km/hr)
View Details
 - 8610699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Senses Wind Speed; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Velocity Range Measured 179 mile/hr (288 km/hr)
Measurement Increment 0.0100 inch (0.2540 mm)
View Details
NIR Spectrometer - RED-Wave-NIR-512 - StellarNet, Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures solar Radiation
Interface Options Parallel digital signal (i.e., PC parallel printer port, GPIB etc.); Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
View Details
Smart Weather All-in-one Sensor - WS503-UMB - LufftUSA
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures solar Radiation; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Interface Options Digital Serial
View Details