Hach Fluoride Ion Selective Electrode (ISE), BNC Connector Sension

Description
Electrode with electrolyte gel cartridges and manual.
Description
Electrode with electrolyte gel cartridges and manual.

Suppliers

Company
Product
Description
Supplier Links
Fluoride Ion Selective Electrode (ISE), BNC Connector - Sension - Hach
Dusseldorf, Germany
Fluoride Ion Selective Electrode (ISE), BNC Connector
Sension
Fluoride Ion Selective Electrode (ISE), BNC Connector Sension
Electrode with electrolyte gel cartridges and manual.

Electrode with electrolyte gel cartridges and manual.

Supplier's Site
Sodium Platinum Series Combination Ion Selective Electrode (ISE) - Sension - Hach
Dusseldorf, Germany
Sodium Platinum Series Combination Ion Selective Electrode (ISE)
Sension
Sodium Platinum Series Combination Ion Selective Electrode (ISE) Sension
Sodium Platinum Series Combination Electrode with BNC connector (Includes two electrolyte cartridges and a manual)

Sodium Platinum Series Combination Electrode with BNC connector (Includes two electrolyte cartridges and a manual)

Supplier's Site

Technical Specifications

  Hach Hach
Product Category Ion Selective Electrodes Ion Selective Electrodes
Product Number Sension Sension
Product Name Fluoride Ion Selective Electrode (ISE), BNC Connector Sodium Platinum Series Combination Ion Selective Electrode (ISE)
Electrode Type Fluoride Sodium
Configuration Combination Combination
Mounting Options Hand Held or Portable Hand Held or Portable
Maximum Diameter / Width 0.4800 inch (12.19 mm) 12 inch (305 mm)
Maximum Length 4.4 inch (112 mm) 240 inch (6096 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silver micro electrode 25 µm - AG.25 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1969 inch (5 mm)
Maximum Length 2.03 inch (51.5 mm)
View Details
Fluoride Combination Ion Selective Electrode (ISE) - Sension+ 9655 - Hach
Specs
Electrode Type Fluoride
Configuration Combination
Mounting Options In-Line (Insertion)
View Details
REAL AMMONIUM SENSOR - AMM1000 - Real Tech, Inc.
Specs
Electrode Type Ammonium
ISE Concentration Range 0.1000 ppm
pH Range 4 to 10 pH
View Details
Swansensor Potassium - A-87.740.010 - SWAN Analytical USA, INC.
SWAN Analytical USA, INC.
Specs
Electrode Type Potassium
Mounting Options Plug PG 13.5
Maximum Diameter / Width 0.4724 inch (12 mm)
View Details