Portescap R13 Ball Bearing Mini Motor Gearhead R13-2R-0-484

Description
R13 Ball Bearing Mini Motor Gearhead R13 (Ball Bearing) Our R13 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications having higher radial loads. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5.5:1 to 915:1 Rated torque 0.25 Nm Compact design Customization as per application needs Sleeve and ball bearings options available
Request a Quote
Description
R13 Ball Bearing Mini Motor Gearhead R13 (Ball Bearing) Our R13 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications having higher radial loads. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5.5:1 to 915:1 Rated torque 0.25 Nm Compact design Customization as per application needs Sleeve and ball bearings options available
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R13-2R-0-484 is a planetary gearhead with a ball bearing shaft, designed for precision motion applications requiring high torque in a compact form. It has a reduction ratio of 484:1, a rated output torque of 0.25 Nm, and a maximum static torque of 0.5 Nm. The gearbox is 26.8 mm long, has a diameter of 13 mm, and supports a maximum input speed of 7,500 rpm. It operates within a temperature range of -30 to +65 °C. The average backlash is 2° at 0.3 Nm load, with radial shaft play ≤10 μm and axial shaft play ≤50 μm. Maximum radial force at 8 mm from the mounting face is 20 N, and maximum axial force is 10 N.

Datasheet Summary
Powered by GS/AI

The R13-2R-0-484 is a planetary gearhead with a ball bearing shaft, designed for precision motion applications requiring high torque in a compact form. It has a reduction ratio of 484:1, a rated output torque of 0.25 Nm, and a maximum static torque of 0.5 Nm. The gearbox is 26.8 mm long, has a diameter of 13 mm, and supports a maximum input speed of 7,500 rpm. It operates within a temperature range of -30 to +65 °C. The average backlash is 2° at 0.3 Nm load, with radial shaft play ≤10 μm and axial shaft play ≤50 μm. Maximum radial force at 8 mm from the mounting face is 20 N, and maximum axial force is 10 N.

Suppliers

Company
Product
Description
Supplier Links
R13 Ball Bearing Mini Motor Gearhead - R13-2R-0-484 - Portescap
West Chester, PA, United States
R13 Ball Bearing Mini Motor Gearhead
R13-2R-0-484
R13 Ball Bearing Mini Motor Gearhead R13-2R-0-484
R13 Ball Bearing Mini Motor Gearhead R13 (Ball Bearing) Our R13 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications having higher radial loads. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5.5:1 to 915:1 Rated torque 0.25 Nm Compact design Customization as per application needs Sleeve and ball bearings options available

R13 Ball Bearing Mini Motor Gearhead

R13 (Ball Bearing)

Our R13 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications having higher radial loads.

Product Highlights

  • For additional ratios, please download the specification pdf from the resources tab below
  • High-precision performance at a competitive price point
  • Reduction ratio of 5.5:1 to 915:1
  • Rated torque 0.25 Nm
  • Compact design
  • Customization as per application needs
  • Sleeve and ball bearings options available
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Gearboxes and Gearheads
Product Number R13-2R-0-484
Product Name R13 Ball Bearing Mini Motor Gearhead
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 484 (X : 1)
Rated Output Torque 4.42 In-lbs (5.1 kg-cm)
Maximum Input Speed 7500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

BA16 Ball Bearing Mini Motor Gearhead - BA16-2R-0-22.5 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 22.5 (X : 1)
View Details
K24 Sleeve Bearing Mini Motor Gearhead - K24-2R-0-20 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 20 (X : 1)
View Details
R22 Sleeve Bearing Mini Motor Gearhead - R22-0-190 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 190 (X : 1)
View Details
R22 Sleeve Bearing Mini Motor Gearhead - R22-0-16.2 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 16.2 (X : 1)
View Details