Portescap K24 Sleeve Bearing Mini Motor Gearhead K24-2R-0-20

Description
K24 Sleeve Bearing Mini Motor Gearhead K24 (Sleeve Bearing) The combination of our K24 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The K24 gearheads inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5:1 to 2048:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.17 Nm Customization as per application needs
Request a Quote
Description
K24 Sleeve Bearing Mini Motor Gearhead K24 (Sleeve Bearing) The combination of our K24 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The K24 gearheads inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5:1 to 2048:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.17 Nm Customization as per application needs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The K24-2R-0-20 is a 24 mm diameter spur gearhead with a 20:1 reduction ratio, designed for integration with brush DC coreless motors to deliver compact, high-efficiency motion control. It features a ball bearing output shaft, a maximum static torque of 0.7 Nm, and a maximum radial force capacity of 20 N at 8 mm from the mounting face. The gearhead has an average backlash of 1.5° at no-load and 2.5° at 0.3 Nm, with a maximum recommended input speed of 5,000 rpm and an operating temperature range of -30°C to +65°C. Its length is 18 mm, and it weighs 18 g. Efficiency is 0.75 at this ratio.

Datasheet Summary
Powered by GS/AI

The K24-2R-0-20 is a 24 mm diameter spur gearhead with a 20:1 reduction ratio, designed for integration with brush DC coreless motors to deliver compact, high-efficiency motion control. It features a ball bearing output shaft, a maximum static torque of 0.7 Nm, and a maximum radial force capacity of 20 N at 8 mm from the mounting face. The gearhead has an average backlash of 1.5° at no-load and 2.5° at 0.3 Nm, with a maximum recommended input speed of 5,000 rpm and an operating temperature range of -30°C to +65°C. Its length is 18 mm, and it weighs 18 g. Efficiency is 0.75 at this ratio.

Suppliers

Company
Product
Description
Supplier Links
K24 Sleeve Bearing Mini Motor Gearhead - K24-2R-0-20 - Portescap
West Chester, PA, United States
K24 Sleeve Bearing Mini Motor Gearhead
K24-2R-0-20
K24 Sleeve Bearing Mini Motor Gearhead K24-2R-0-20
K24 Sleeve Bearing Mini Motor Gearhead K24 (Sleeve Bearing) The combination of our K24 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The K24 gearheads inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5:1 to 2048:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.17 Nm Customization as per application needs

K24 Sleeve Bearing Mini Motor Gearhead

K24 (Sleeve Bearing)

The combination of our K24 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The K24 gearheads inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods.

Product Highlights

  • For additional ratios, please download the specification pdf from the resources tab below
  • High-precision performance at a competitive price point
  • Reduction ratio of 5:1 to 2048:1
  • Better power to weight ratio
  • Sleeve and ball bearings options available
  • Compact design
  • Rated torque 0.17 Nm
  • Customization as per application needs
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Gearboxes and Gearheads
Product Number K24-2R-0-20
Product Name K24 Sleeve Bearing Mini Motor Gearhead
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 20 (X : 1)
Rated Output Torque 6.19 In-lbs (7.14 kg-cm)
Maximum Input Speed 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

R13 Ball Bearing Mini Motor Gearhead - R13-2R-0-88 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 88 (X : 1)
View Details
K27 Ball Bearing Mini Motor Gearhead - K27-2R-0-18.6 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 18.6 (X : 1)
View Details
B16 Sleeve Bearing Mini Motor Gearhead - B16-0-5 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 5 (X : 1)
View Details
R13 Sleeve Bearing Mini Motor Gearhead - R13-0-484 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 484 (X : 1)
View Details