The R22 is a 22 mm diameter planetary gearhead with a maximum output torque of 0.6 Nm and a sleeve bearing option. It offers gear ratios from 5.75:1 to 1090:1, with a length of 40 mm for the 190:1 ratio model. The maximum input speed is 5,000 rpm, and the operating temperature range is -30 to +65 °C. Backlash is 3° under 0.3 Nm load, with radial shaft play not exceeding 25 μm and axial play between 50 and 150 μm. Maximum radial force is 10 N at 8 mm from the mounting face, and maximum axial force is 10 N. The gearhead is designed for use with compatible Portescap motors.
R22 Sleeve Bearing Mini Motor Gearhead
R22 (Sleeve Bearing)
Our R22 is a full plastic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature, it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications that have higher radial loads.
Product Highlights
| Portescap | |
|---|---|
| Product Category | Gearboxes and Gearheads |
| Product Number | R22-0-190 |
| Product Name | R22 Sleeve Bearing Mini Motor Gearhead |
| Gearing | Planetary |
| Operating Temperature | -22 to 149 F (-30 to 65 C) |
| Gear Ratio | 190 (X : 1) |
| Rated Output Torque | 17.7 In-lbs (20.41 kg-cm) |
| Maximum Input Speed | 5000 rpm |