Portescap 42M048C Can Stack Stepper Mini Motor 42M048C2B

Description
42M048C Can Stack Stepper Mini Motor 42M048C The 42M048C provides up to 11.9 oz-in (83.8 mNm) of holding torque. The 48 steps per revolution results in a 7.5 degree step which increases the positional resolution. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights Excellent open loop control - no encoder necessary Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Applications Antenna Positioning Clinical Diagnostics Pharmaceutical Dispensing Printers and Copiers Robotic Applications Switching Systems Valve Actuation
Request a Quote Datasheet
Description
42M048C Can Stack Stepper Mini Motor 42M048C The 42M048C provides up to 11.9 oz-in (83.8 mNm) of holding torque. The 48 steps per revolution results in a 7.5 degree step which increases the positional resolution. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights Excellent open loop control - no encoder necessary Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Applications Antenna Positioning Clinical Diagnostics Pharmaceutical Dispensing Printers and Copiers Robotic Applications Switching Systems Valve Actuation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
42M048C Can Stack Stepper Mini Motor - 42M048C2B - Portescap
West Chester, PA, United States
42M048C Can Stack Stepper Mini Motor
42M048C2B
42M048C Can Stack Stepper Mini Motor 42M048C2B
42M048C Can Stack Stepper Mini Motor 42M048C The 42M048C provides up to 11.9 oz-in (83.8 mNm) of holding torque. The 48 steps per revolution results in a 7.5 degree step which increases the positional resolution. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights Excellent open loop control - no encoder necessary Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Applications Antenna Positioning Clinical Diagnostics Pharmaceutical Dispensing Printers and Copiers Robotic Applications Switching Systems Valve Actuation

42M048C Can Stack Stepper Mini Motor

42M048C

The 42M048C provides up to 11.9 oz-in (83.8 mNm) of holding torque. The 48 steps per revolution results in a 7.5 degree step which increases the positional resolution. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs.

Product Highlights

  • Excellent open loop control - no encoder necessary
  • Digitally controlled - easy to use with a micro processor
  • Cost effective - compact design, lower integration cost
  • Maintenance free - no brushes to replace
  • Unipolar and bipolar winding options

Applications

  • Antenna Positioning
  • Clinical Diagnostics
  • Pharmaceutical Dispensing
  • Printers and Copiers
  • Robotic Applications
  • Switching Systems
  • Valve Actuation
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 42M048C2B
Product Name 42M048C Can Stack Stepper Mini Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.2300 amps
Holding Torque 12 In-oz (8 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Specs
Holding Torque 0 In-oz (0 N-cm)
Step Angle 15.00 degrees
Continuous Torque 0.0 In-lbs (0.0245 kg-cm)
View Details
Specs
Holding Torque 312 In-oz (220 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0075 oz-in-sec² (0.0530 kg-cm²)
View Details