Portescap 57STH45 High Precision Hybrid Stepper Motor 57STH45M20X01

Description
57STH45 High Precision Hybrid Stepper Motor 57STH45M The 57STH45-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor. Product Highlights Stepper motor (Nema 23) Bipolar (4 lead wires) Step angle 0.9° (400 pulse/rev) Holding torque 700mNm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Description
57STH45 High Precision Hybrid Stepper Motor 57STH45M The 57STH45-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor. Product Highlights Stepper motor (Nema 23) Bipolar (4 lead wires) Step angle 0.9° (400 pulse/rev) Holding torque 700mNm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 57STH45M20X01 is a 57 mm hybrid stepper motor with a 0.9° step angle and 700 mNm holding torque. It has a bipolar winding configuration with 2.00 A rated current per phase (2-phase ON), 1.35 Ω resistance per phase, and 5.2 mH inductance per phase. The motor features ball bearings, a maximum coil temperature of 130 °C (Class B), and a rotor inertia of 180 g·cm². It supports 400 steps per revolution and operates within an ambient temperature range of -20 °C to +50 °C. The motor weighs 520 g and uses AWG22 UL1007 leadwires. Maximum radial force is 75 N at 20 mm from the flange, and maximum axial force is 15 N. Insulation resistance is 100 MΩ at 500 VDC, with a dielectric withstand voltage of 500 VDC for one minute.

Datasheet Summary
Powered by GS/AI

The 57STH45M20X01 is a 57 mm hybrid stepper motor with a 0.9° step angle and 700 mNm holding torque. It has a bipolar winding configuration with 2.00 A rated current per phase (2-phase ON), 1.35 Ω resistance per phase, and 5.2 mH inductance per phase. The motor features ball bearings, a maximum coil temperature of 130 °C (Class B), and a rotor inertia of 180 g·cm². It supports 400 steps per revolution and operates within an ambient temperature range of -20 °C to +50 °C. The motor weighs 520 g and uses AWG22 UL1007 leadwires. Maximum radial force is 75 N at 20 mm from the flange, and maximum axial force is 15 N. Insulation resistance is 100 MΩ at 500 VDC, with a dielectric withstand voltage of 500 VDC for one minute.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
57STH45 High Precision Hybrid Stepper Motor
57STH45M20X01
57STH45 High Precision Hybrid Stepper Motor 57STH45M20X01
57STH45 High Precision Hybrid Stepper Motor 57STH45M The 57STH45-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor. Product Highlights Stepper motor (Nema 23) Bipolar (4 lead wires) Step angle 0.9° (400 pulse/rev) Holding torque 700mNm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes

57STH45 High Precision Hybrid Stepper Motor

57STH45M

The 57STH45-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor.

Product Highlights

  • Stepper motor (Nema 23)
  • Bipolar (4 lead wires)
  • Step angle 0.9° (400 pulse/rev)
  • Holding torque 700mNm

Applications

  • Factory Automation Equipment
  • Lab Automation
  • Pharmaceutical Dispensing
  • Surveillance Systems
  • Textile Yarn Guide
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 57STH45M20X01
Product Name 57STH45 High Precision Hybrid Stepper Motor
Holding Torque 99 In-oz (70 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Holding Torque 27 In-oz (19 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 5.38E-4 oz-in-sec² (0.0038 kg-cm²)
View Details
Specs
Holding Torque 142 In-oz (100 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 0.0040 oz-in-sec² (0.0280 kg-cm²)
View Details
Specs
Holding Torque 5 In-oz (4 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 4.96E-5 oz-in-sec² (3.50E-4 kg-cm²)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details