Portescap B16 Sleeve Bearing Mini Motor Gearhead B16-0-5

Description
B16 Sleeve Bearing Mini Motor Gearhead B16 (Sleeve Bearing) A combination of our B16 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The B16 gearhead's inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5:1 to 2187:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.12 Nm Customization as per application needs
Request a Quote Datasheet
Description
B16 Sleeve Bearing Mini Motor Gearhead B16 (Sleeve Bearing) A combination of our B16 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The B16 gearhead's inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5:1 to 2187:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.12 Nm Customization as per application needs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B16 Sleeve Bearing Mini Motor Gearhead - B16-0-5 - Portescap
West Chester, PA, United States
B16 Sleeve Bearing Mini Motor Gearhead
B16-0-5
B16 Sleeve Bearing Mini Motor Gearhead B16-0-5
B16 Sleeve Bearing Mini Motor Gearhead B16 (Sleeve Bearing) A combination of our B16 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The B16 gearhead's inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5:1 to 2187:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.12 Nm Customization as per application needs

B16 Sleeve Bearing Mini Motor Gearhead

B16 (Sleeve Bearing)

A combination of our B16 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The B16 gearhead's inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods.

Product Highlights

  • For additional ratios, please download the specification pdf from the resources tab below
  • High-precision performance at a competitive price point
  • Reduction ratio of 5:1 to 2187:1
  • Better power to weight ratio
  • Sleeve and ball bearings options available
  • Compact design
  • Rated torque 0.12 Nm
  • Customization as per application needs
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Gearboxes and Gearheads
Product Number B16-0-5
Product Name B16 Sleeve Bearing Mini Motor Gearhead
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 5 (X : 1)
Rated Output Torque 2.65 In-lbs (3.06 kg-cm)
Maximum Input Speed 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 8929271 - RS Components, Ltd.
Specs
Gearing Planetary; Planetary
Gear Ratio 416 (X : 1)
Length 2.78 inch (70.5 mm)
View Details
R13 Ball Bearing Mini Motor Gearhead - R13-2R-0-915 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 915 (X : 1)
View Details
R32 Ball Bearing Mini Motor Gearhead - R32-2R-0-33 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 33 (X : 1)
View Details
BA16 Ball Bearing Mini Motor Gearhead - BA16-2R-0-364.5 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 364 (X : 1)
View Details