Fluke 600A TRMS AC/DC Clamp Meter FLUKE-374

Description
Fluke 370 Series Clamp Meters are work horse clamps with increased performance and flexibility. Fluke 370 Series Clamp Meters offer improved performance perfect for a wide range of current measurement situations. All offer true-rms ac voltage and current measurements, and can measure up to up to 600 V and 600 A; the Fluke 376 can read up to 1000 V and 1000 A. New iFLEX flexible current probe (included with Fluke 376, optional with 374 and 375) expand the measurement range to 2500 A AC while providing increased display flexibility, flexibility to measure awkward sized conductors and improved wire access. Additionally, all 370 Series Clamp Meters are CAT IV safety rated.
Description
Fluke 370 Series Clamp Meters are work horse clamps with increased performance and flexibility. Fluke 370 Series Clamp Meters offer improved performance perfect for a wide range of current measurement situations. All offer true-rms ac voltage and current measurements, and can measure up to up to 600 V and 600 A; the Fluke 376 can read up to 1000 V and 1000 A. New iFLEX flexible current probe (included with Fluke 376, optional with 374 and 375) expand the measurement range to 2500 A AC while providing increased display flexibility, flexibility to measure awkward sized conductors and improved wire access. Additionally, all 370 Series Clamp Meters are CAT IV safety rated.

Suppliers

Company
Product
Description
Supplier Links
600A TRMS AC/DC Clamp Meter - 70145959 - Allied Electronics, Inc.
Fort Worth, TX, USA
600A TRMS AC/DC Clamp Meter
70145959
600A TRMS AC/DC Clamp Meter 70145959
Fluke 370 Series Clamp Meters are work horse clamps with increased performance and flexibility. Fluke 370 Series Clamp Meters offer improved performance perfect for a wide range of current measurement situations. All offer true-rms ac voltage and current measurements, and can measure up to up to 600 V and 600 A; the Fluke 376 can read up to 1000 V and 1000 A. New iFLEX flexible current probe (included with Fluke 376, optional with 374 and 375) expand the measurement range to 2500 A AC while providing increased display flexibility, flexibility to measure awkward sized conductors and improved wire access. Additionally, all 370 Series Clamp Meters are CAT IV safety rated.

Fluke 370 Series Clamp Meters are work horse clamps with increased performance and flexibility.
Fluke 370 Series Clamp Meters offer improved performance perfect for a wide range of current measurement situations. All offer true-rms ac voltage and current measurements, and can measure up to up to 600 V and 600 A; the Fluke 376 can read up to 1000 V and 1000 A. New iFLEX flexible current probe (included with Fluke 376, optional with 374 and 375) expand the measurement range to 2500 A AC while providing increased display flexibility, flexibility to measure awkward sized conductors and improved wire access. Additionally, all 370 Series Clamp Meters are CAT IV safety rated.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Clamp Meters
Product Number 70145959
Product Name 600A TRMS AC/DC Clamp Meter
Measurement Type AC; DC
Unlock Full Specs
to access all available technical data

Similar Products

Clamp on Tester - PCE-CM 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
UT256 60A TRMS Fork Clamp Meter - UT256 - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Clamp Meters - 1233401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 0.4000 kohms
View Details