Hach Amperometric Chlorine Analyzer CL10 sc

Description
Do you need reliable, real-time chlorine analysis to optimize your disinfection process or to report to regulatory agencies? The CL10 sc reagent less chlorine analyzer allows for real-time control of disinfection processes by providing continuous readings that indicate when treatment conditions have changed. A measurement range from 0-20 ppm ensures process control in a wide range of disinfection applications. The CL10 sc analyzer uses Hach's exclusive Cal Watch self-diagnostics to alert users when the process has changed or the instrument needs servicing. Diagnostic features include warning of pH and chlorine calibration deviation and a non-contacting flow sensor for notification of insufficient sample flow. Do you need a reagent less solution for your online chlorine analysis? Free or total chlorine measurement with an amperometric analyzer, such as the CL10 sc, does not require reagents, thus eliminating the need for routine reagent replacement and waste stream management.
Datasheet
Description
Do you need reliable, real-time chlorine analysis to optimize your disinfection process or to report to regulatory agencies? The CL10 sc reagent less chlorine analyzer allows for real-time control of disinfection processes by providing continuous readings that indicate when treatment conditions have changed. A measurement range from 0-20 ppm ensures process control in a wide range of disinfection applications. The CL10 sc analyzer uses Hach's exclusive Cal Watch self-diagnostics to alert users when the process has changed or the instrument needs servicing. Diagnostic features include warning of pH and chlorine calibration deviation and a non-contacting flow sensor for notification of insufficient sample flow. Do you need a reagent less solution for your online chlorine analysis? Free or total chlorine measurement with an amperometric analyzer, such as the CL10 sc, does not require reagents, thus eliminating the need for routine reagent replacement and waste stream management.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dusseldorf, Germany
Amperometric Chlorine Analyzer
CL10 sc
Amperometric Chlorine Analyzer CL10 sc
Do you need reliable, real-time chlorine analysis to optimize your disinfection process or to report to regulatory agencies? The CL10 sc reagent less chlorine analyzer allows for real-time control of disinfection processes by providing continuous readings that indicate when treatment conditions have changed. A measurement range from 0-20 ppm ensures process control in a wide range of disinfection applications. The CL10 sc analyzer uses Hach's exclusive Cal Watch self-diagnostics to alert users when the process has changed or the instrument needs servicing. Diagnostic features include warning of pH and chlorine calibration deviation and a non-contacting flow sensor for notification of insufficient sample flow. Do you need a reagent less solution for your online chlorine analysis? Free or total chlorine measurement with an amperometric analyzer, such as the CL10 sc, does not require reagents, thus eliminating the need for routine reagent replacement and waste stream management.

Do you need reliable, real-time chlorine analysis to optimize your disinfection process or to report to regulatory agencies? The CL10 sc reagent less chlorine analyzer allows for real-time control of disinfection processes by providing continuous readings that indicate when treatment conditions have changed. A measurement range from 0-20 ppm ensures process control in a wide range of disinfection applications. The CL10 sc analyzer uses Hach's exclusive Cal Watch self-diagnostics to alert users when the process has changed or the instrument needs servicing. Diagnostic features include warning of pH and chlorine calibration deviation and a non-contacting flow sensor for notification of insufficient sample flow. Do you need a reagent less solution for your online chlorine analysis? Free or total chlorine measurement with an amperometric analyzer, such as the CL10 sc, does not require reagents, thus eliminating the need for routine reagent replacement and waste stream management.

Supplier's Site Datasheet

Technical Specifications

  Hach
Product Category Ion Selective Electrodes
Product Number CL10 sc
Product Name Amperometric Chlorine Analyzer
Electrode Type Chlorine
Unlock Full Specs
to access all available technical data

Similar Products

Gold micro electrode 200 µm - AU.200 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1969 inch (5 mm)
Maximum Length 2.03 inch (51.5 mm)
View Details
pH-Independent Free Chlorine Sensor - Model 498CL - Emerson Automation Solutions – Rosemount
Emerson Automation Solutions – Rosemount
Specs
Electrode Type Chlorine
Configuration Combination
Mounting Options Flow Thru (Pipeline)
View Details
Ion Selective Electrodes - 11 Series - Analytical Sensors & Instruments, Ltd. (ASI)
Analytical Sensors & Instruments, Ltd. (ASI)
Specs
Electrode Type Ammonia; Ammonium; Bromide; Cadmium; Calcium; Carbon Dioxide; Chloride; Chlorine; Cupric; Fluoride; Flouroborate; Iodide/Cyanide; Lead; Nitrate; Nitrite; Nitrogen Oxide; Potassium; Silver/Sulfide; Sodium; Surfactant; Thiocyanate
Configuration Half-cell
Maximum Diameter / Width 0.6299 inch (16 mm)
View Details
REAL AMMONIUM SENSOR - AMM1000 - Real Tech, Inc.
Specs
Electrode Type Ammonium
ISE Concentration Range 0.1000 ppm
pH Range 4 to 10 pH
View Details