Hach Sodium Ion Selective Electrode (ISE) Intellical™ ISENa381

Description
(No Suggestions); ISENa381 is a digital, combination sodium ion selective electrode (ISE) with a refillable double junction reference and built-in temperature sensor. The Intellical ISENa381 probe is available with a 1 or 3 meter cable and is intended for laboratory use. The ISENa381 is ideal for measuring sodium concentrations in wastewater, drinking water and general water quality applications. Provides fast, stable, and accurate response Ultimate traceability in measurement history User alerted when re-calibration is needed Can be moved between meters without the need to re-calibrate or re-enter measurement settings
Datasheet
Description
(No Suggestions); ISENa381 is a digital, combination sodium ion selective electrode (ISE) with a refillable double junction reference and built-in temperature sensor. The Intellical ISENa381 probe is available with a 1 or 3 meter cable and is intended for laboratory use. The ISENa381 is ideal for measuring sodium concentrations in wastewater, drinking water and general water quality applications. Provides fast, stable, and accurate response Ultimate traceability in measurement history User alerted when re-calibration is needed Can be moved between meters without the need to re-calibrate or re-enter measurement settings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sodium Ion Selective Electrode (ISE) - Intellical™ ISENa381 - Hach
Dusseldorf, Germany
Sodium Ion Selective Electrode (ISE)
Intellical™ ISENa381
Sodium Ion Selective Electrode (ISE) Intellical™ ISENa381
(No Suggestions); ISENa381 is a digital, combination sodium ion selective electrode (ISE) with a refillable double junction reference and built-in temperature sensor. The Intellical ISENa381 probe is available with a 1 or 3 meter cable and is intended for laboratory use. The ISENa381 is ideal for measuring sodium concentrations in wastewater, drinking water and general water quality applications. Provides fast, stable, and accurate response Ultimate traceability in measurement history User alerted when re-calibration is needed Can be moved between meters without the need to re-calibrate or re-enter measurement settings

(No Suggestions); ISENa381 is a digital, combination sodium ion selective electrode (ISE) with a refillable double junction reference and built-in temperature sensor. The Intellical ISENa381 probe is available with a 1 or 3 meter cable and is intended for laboratory use. The ISENa381 is ideal for measuring sodium concentrations in wastewater, drinking water and general water quality applications.

  • Provides fast, stable, and accurate response
  • Ultimate traceability in measurement history
  • User alerted when re-calibration is needed
  • Can be moved between meters without the need to re-calibrate or re-enter measurement settings
Supplier's Site Datasheet

Technical Specifications

  Hach
Product Category Ion Selective Electrodes
Product Number Intellical™ ISENa381
Product Name Sodium Ion Selective Electrode (ISE)
Electrode Type Sodium
Configuration Combination
Mounting Options In-Line (Insertion)
Maximum Diameter / Width 0.4700 inch (11.94 mm)
Maximum Length 8.66 inch (220 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gold working electrode 5 mm - RDE.AU50.S - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.3937 inch (10 mm)
Maximum Length 2.07 inch (52.5 mm)
View Details
REAL AMMONIUM SENSOR - AMM1000 - Real Tech, Inc.
Specs
Electrode Type Ammonium
ISE Concentration Range 0.1000 ppm
pH Range 4 to 10 pH
View Details
Swansensor Ammonium/Temp - A-87.840.100 - SWAN Analytical USA, INC.
Specs
Electrode Type Ammonium
Mounting Options Plug PG 13.5
Maximum Diameter / Width 0.4724 inch (12 mm)
View Details
Ammonium Combination Ion Selective Electrode (ISE) - Sension+ 9663 - Hach
Specs
Electrode Type Ammonium
Configuration Combination
Mounting Options In-Line (Insertion)
View Details