Hach Sodium Analyzers 924x

Description
The 9245/9240 Sodium Analyzer installs easily; it requires only power and sample connections. Clear step-by-step instructions are given by the analyzer to simplify operations such as instrument start-up, long-term stand-by, and reagent replenishment. The 9245/9240 Analyzer is equipped with a fully automated calibration system that uses 10 ppm samples and follows a multiple step calibration cycle to accurately calibrate the analyzer. Normal maintenance consists of replenishment of the calibration solution reagents and electrolyte, typically every 100 days, and annual replacement of the reagent tube. To maintain optimum response time, even in systems of continuous low sodium concentration, the analyzer automatically reactivates the electrode using non-hazardous chemicals. The analyzer is fitted with a quick-loop valve, a constant head vessel, and minimum sample flow detection to allow for variations in sample pressure, flow, and distance from the analyzer to the fresh-sample point. Grab sample can be obtained for manual calibration, accuracy verification, and measurement of one-off process samples after which, the unit returns automatically to on-line monitoring. With a detection limit of 0.01 ppb and a range of 0 to 10,000 ppb, the 9245/9240 Sodium Analyzer is ideally suited for monitoring sodium in demineralized water, boiler feed, condensate, and all parts of the steam/water cycle.
Description
The 9245/9240 Sodium Analyzer installs easily; it requires only power and sample connections. Clear step-by-step instructions are given by the analyzer to simplify operations such as instrument start-up, long-term stand-by, and reagent replenishment. The 9245/9240 Analyzer is equipped with a fully automated calibration system that uses 10 ppm samples and follows a multiple step calibration cycle to accurately calibrate the analyzer. Normal maintenance consists of replenishment of the calibration solution reagents and electrolyte, typically every 100 days, and annual replacement of the reagent tube. To maintain optimum response time, even in systems of continuous low sodium concentration, the analyzer automatically reactivates the electrode using non-hazardous chemicals. The analyzer is fitted with a quick-loop valve, a constant head vessel, and minimum sample flow detection to allow for variations in sample pressure, flow, and distance from the analyzer to the fresh-sample point. Grab sample can be obtained for manual calibration, accuracy verification, and measurement of one-off process samples after which, the unit returns automatically to on-line monitoring. With a detection limit of 0.01 ppb and a range of 0 to 10,000 ppb, the 9245/9240 Sodium Analyzer is ideally suited for monitoring sodium in demineralized water, boiler feed, condensate, and all parts of the steam/water cycle.

Suppliers

Company
Product
Description
Supplier Links
Dusseldorf, Germany
Sodium Analyzers
924x
Sodium Analyzers 924x
The 9245/9240 Sodium Analyzer installs easily; it requires only power and sample connections. Clear step-by-step instructions are given by the analyzer to simplify operations such as instrument start-up, long-term stand-by, and reagent replenishment. The 9245/9240 Analyzer is equipped with a fully automated calibration system that uses 10 ppm samples and follows a multiple step calibration cycle to accurately calibrate the analyzer. Normal maintenance consists of replenishment of the calibration solution reagents and electrolyte, typically every 100 days, and annual replacement of the reagent tube. To maintain optimum response time, even in systems of continuous low sodium concentration, the analyzer automatically reactivates the electrode using non-hazardous chemicals. The analyzer is fitted with a quick-loop valve, a constant head vessel, and minimum sample flow detection to allow for variations in sample pressure, flow, and distance from the analyzer to the fresh-sample point. Grab sample can be obtained for manual calibration, accuracy verification, and measurement of one-off process samples after which, the unit returns automatically to on-line monitoring. With a detection limit of 0.01 ppb and a range of 0 to 10,000 ppb, the 9245/9240 Sodium Analyzer is ideally suited for monitoring sodium in demineralized water, boiler feed, condensate, and all parts of the steam/water cycle.

The 9245/9240 Sodium Analyzer installs easily; it requires only power and sample connections. Clear step-by-step instructions are given by the analyzer to simplify operations such as instrument start-up, long-term stand-by, and reagent replenishment. The 9245/9240 Analyzer is equipped with a fully automated calibration system that uses 10 ppm samples and follows a multiple step calibration cycle to accurately calibrate the analyzer. Normal maintenance consists of replenishment of the calibration solution reagents and electrolyte, typically every 100 days, and annual replacement of the reagent tube. To maintain optimum response time, even in systems of continuous low sodium concentration, the analyzer automatically reactivates the electrode using non-hazardous chemicals. The analyzer is fitted with a quick-loop valve, a constant head vessel, and minimum sample flow detection to allow for variations in sample pressure, flow, and distance from the analyzer to the fresh-sample point. Grab sample can be obtained for manual calibration, accuracy verification, and measurement of one-off process samples after which, the unit returns automatically to on-line monitoring. With a detection limit of 0.01 ppb and a range of 0 to 10,000 ppb, the 9245/9240 Sodium Analyzer is ideally suited for monitoring sodium in demineralized water, boiler feed, condensate, and all parts of the steam/water cycle.

Supplier's Site

Technical Specifications

  Hach
Product Category Ion Selective Electrodes
Product Number 924x
Product Name Sodium Analyzers
Electrode Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Platinum micro electrode 20 µm - PT.20 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1969 inch (5 mm)
Maximum Length 2.03 inch (51.5 mm)
View Details
pH-Independent Free Chlorine Sensor - Model 498CL - Emerson Automation Solutions – Rosemount
Emerson Automation Solutions – Rosemount
Specs
Electrode Type Chlorine
Configuration Combination
Mounting Options Flow Thru (Pipeline)
View Details
Ion Selective Electrodes - 11 Series - Analytical Sensors & Instruments, Ltd. (ASI)
Analytical Sensors & Instruments, Ltd. (ASI)
Specs
Electrode Type Ammonia; Ammonium; Bromide; Cadmium; Calcium; Carbon Dioxide; Chloride; Chlorine; Cupric; Fluoride; Flouroborate; Iodide/Cyanide; Lead; Nitrate; Nitrite; Nitrogen Oxide; Potassium; Silver/Sulfide; Sodium; Surfactant; Thiocyanate
Configuration Half-cell
Maximum Diameter / Width 0.6299 inch (16 mm)
View Details
REAL AMMONIUM SENSOR - AMM1000 - Real Tech, Inc.
Specs
Electrode Type Ammonium
ISE Concentration Range 0.1000 ppm
pH Range 4 to 10 pH
View Details