Emerson Automation Solutions – Rosemount pH-Independent Free Chlorine Sensor Model 498CL

Description
MEASURE FREE CHLORINE without sample treatment and without an auxiliary pH sensor SENSOR RESPONSE IS PRACTICALLY INDEPENDENT of pH between pH 6.5 and 10 AUTOMATIC CORRECTION for changes in membrane permeability caused by temperature EASILY REPLACED MEMBRANE; no special tools required VARIOPOL CONNECTOR OPTION allows the sensor to be replaced without running new cable The Model 498CL-01 sensor is intended for the continuous determination of free chlorine (hypochlorous acid plus hypochlorite ion) in water. The primary application is measuring chlorine in drinking water. The 498CL-01 is a three electrode, membrane-covered amperometric sensor. Unlike amperometric free chlorine sensors from other manufacturers, the 498CL-01 requires neither sample pretreatment nor a pH correction. Instead, an acidic internal solution lowers the pH of the sample as it diffuses into the sensor, converting hypochlorite into hypochlorous acid, the form of free chlorine amperometric sensors can measure. Between pH 6.5 and 10 the chlorine reading decreases less than 4% per unit increase in pH. Below pH 6.5 the change is less than 1%. The linear range of the sensor is 0 to 20 ppm.
Datasheet
Description
MEASURE FREE CHLORINE without sample treatment and without an auxiliary pH sensor SENSOR RESPONSE IS PRACTICALLY INDEPENDENT of pH between pH 6.5 and 10 AUTOMATIC CORRECTION for changes in membrane permeability caused by temperature EASILY REPLACED MEMBRANE; no special tools required VARIOPOL CONNECTOR OPTION allows the sensor to be replaced without running new cable The Model 498CL-01 sensor is intended for the continuous determination of free chlorine (hypochlorous acid plus hypochlorite ion) in water. The primary application is measuring chlorine in drinking water. The 498CL-01 is a three electrode, membrane-covered amperometric sensor. Unlike amperometric free chlorine sensors from other manufacturers, the 498CL-01 requires neither sample pretreatment nor a pH correction. Instead, an acidic internal solution lowers the pH of the sample as it diffuses into the sensor, converting hypochlorite into hypochlorous acid, the form of free chlorine amperometric sensors can measure. Between pH 6.5 and 10 the chlorine reading decreases less than 4% per unit increase in pH. Below pH 6.5 the change is less than 1%. The linear range of the sensor is 0 to 20 ppm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
pH-Independent Free Chlorine Sensor - Model 498CL - Emerson Automation Solutions – Rosemount
Irvine, CA, USA
pH-Independent Free Chlorine Sensor
Model 498CL
pH-Independent Free Chlorine Sensor Model 498CL
MEASURE FREE CHLORINE without sample treatment and without an auxiliary pH sensor SENSOR RESPONSE IS PRACTICALLY INDEPENDENT of pH between pH 6.5 and 10 AUTOMATIC CORRECTION for changes in membrane permeability caused by temperature EASILY REPLACED MEMBRANE; no special tools required VARIOPOL CONNECTOR OPTION allows the sensor to be replaced without running new cable The Model 498CL-01 sensor is intended for the continuous determination of free chlorine (hypochlorous acid plus hypochlorite ion) in water. The primary application is measuring chlorine in drinking water. The 498CL-01 is a three electrode, membrane-covered amperometric sensor. Unlike amperometric free chlorine sensors from other manufacturers, the 498CL-01 requires neither sample pretreatment nor a pH correction. Instead, an acidic internal solution lowers the pH of the sample as it diffuses into the sensor, converting hypochlorite into hypochlorous acid, the form of free chlorine amperometric sensors can measure. Between pH 6.5 and 10 the chlorine reading decreases less than 4% per unit increase in pH. Below pH 6.5 the change is less than 1%. The linear range of the sensor is 0 to 20 ppm.
  • MEASURE FREE CHLORINE without sample treatment and without an auxiliary pH sensor
  • SENSOR RESPONSE IS PRACTICALLY INDEPENDENT of pH between pH 6.5 and 10
  • AUTOMATIC CORRECTION for changes in membrane permeability caused by temperature
  • EASILY REPLACED MEMBRANE; no special tools required
  • VARIOPOL CONNECTOR OPTION allows the sensor to be replaced without running new cable

The Model 498CL-01 sensor is intended for the continuous determination of free chlorine (hypochlorous acid plus hypochlorite ion) in water. The primary application is measuring chlorine in drinking water.

The 498CL-01 is a three electrode, membrane-covered amperometric sensor. Unlike amperometric free chlorine sensors from other manufacturers, the 498CL-01 requires neither sample pretreatment nor a pH correction. Instead, an acidic internal solution lowers the pH of the sample as it diffuses into the sensor, converting hypochlorite into hypochlorous acid, the form of free chlorine amperometric sensors can measure. Between pH 6.5 and 10 the chlorine reading decreases less than 4% per unit increase in pH. Below pH 6.5 the change is less than 1%.

The linear range of the sensor is 0 to 20 ppm.

Supplier's Site Datasheet

Technical Specifications

  Emerson Automation Solutions – Rosemount
Product Category Ion Selective Electrodes
Product Number Model 498CL
Product Name pH-Independent Free Chlorine Sensor
Electrode Type Chlorine
Configuration Combination
Mounting Options Flow Thru (Pipeline)
Maximum Diameter / Width 2.15 inch (54.61 mm)
Maximum Length 8.22 inch (209 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Poly-L-Lysine modified Screen-Printed Carbon Electrode - DRP-110PLYS-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
REAL AMMONIUM SENSOR - AMM1000 - Real Tech, Inc.
Specs
Electrode Type Ammonium
ISE Concentration Range 0.1000 ppm
pH Range 4 to 10 pH
View Details
Reference Electrodes - F001 Series - Analytical Sensors & Instruments, Ltd. (ASI)
Analytical Sensors & Instruments, Ltd. (ASI)
Specs
Maximum Diameter / Width 0.4724 inch (12 mm)
Maximum Length 4.72 inch (120 mm)
Sample Type Aqueous
View Details
Monochloramine Measuring System - Model MCL - Emerson Automation Solutions – Rosemount
Emerson Automation Solutions – Rosemount
Specs
Electrode Type Chlorine
Configuration Combination
Mounting Options In-Line (Insertion)
View Details