OTT Hydromet Lufft Intelligent Road Sensor IRS31 Pro-UMB, 164 ft Supply Cable, 2 Temperature Depth Sensors 8910.U052

Description
The passive intelligent road sensor IRS31Pro-UMB is flush-mounted in the road. The two part housing design allows the combined sensor/electronics unit to be removed for maintenance or calibration at any time. The following variables are recorded: Road surface temperature, water film height up to 4 mm, freezing temperature for different de-icing materials (NaCl, MgCl, CaCl), road condition (dry/damp/wet/ice or snow, damp with salt, wet with salt), friction (Grip), ice percentage. Optional: 2 additional depth temperatures, e.g. at 5 cm and 30 cm. The measurement data are available for further processing in the form of a standard protocol (Lufft UMB protocol). Markets: Weather Related Traffic Management Benefits Invasive precise point measurement of the road condition Invasive sensors embedded in the road allows all time measurements of water film height, road surface and depth temperature and road condition even at heavy traffic conditions. Maintenance, calibration and replaceability Sensor consists of two parts: replaceable sensor head with electronics and fixed mounted socket. Power consumption Low energy consumption allows solar operation. Invasive technology allows Permanent usage on runways where non-invasive sensors cannot be used.
Description
The passive intelligent road sensor IRS31Pro-UMB is flush-mounted in the road. The two part housing design allows the combined sensor/electronics unit to be removed for maintenance or calibration at any time. The following variables are recorded: Road surface temperature, water film height up to 4 mm, freezing temperature for different de-icing materials (NaCl, MgCl, CaCl), road condition (dry/damp/wet/ice or snow, damp with salt, wet with salt), friction (Grip), ice percentage. Optional: 2 additional depth temperatures, e.g. at 5 cm and 30 cm. The measurement data are available for further processing in the form of a standard protocol (Lufft UMB protocol). Markets: Weather Related Traffic Management Benefits Invasive precise point measurement of the road condition Invasive sensors embedded in the road allows all time measurements of water film height, road surface and depth temperature and road condition even at heavy traffic conditions. Maintenance, calibration and replaceability Sensor consists of two parts: replaceable sensor head with electronics and fixed mounted socket. Power consumption Low energy consumption allows solar operation. Invasive technology allows Permanent usage on runways where non-invasive sensors cannot be used.

Suppliers

Company
Product
Description
Supplier Links
Lufft Intelligent Road Sensor IRS31 Pro-UMB, 164 ft Supply Cable, 2 Temperature Depth Sensors - 8910.U052 - OTT Hydromet
Loveland, CO, United States
Lufft Intelligent Road Sensor IRS31 Pro-UMB, 164 ft Supply Cable, 2 Temperature Depth Sensors
8910.U052
Lufft Intelligent Road Sensor IRS31 Pro-UMB, 164 ft Supply Cable, 2 Temperature Depth Sensors 8910.U052
The passive intelligent road sensor IRS31Pro-UMB is flush-mounted in the road. The two part housing design allows the combined sensor/electronics unit to be removed for maintenance or calibration at any time. The following variables are recorded: Road surface temperature, water film height up to 4 mm, freezing temperature for different de-icing materials (NaCl, MgCl, CaCl), road condition (dry/damp/wet/ice or snow, damp with salt, wet with salt), friction (Grip), ice percentage. Optional: 2 additional depth temperatures, e.g. at 5 cm and 30 cm. The measurement data are available for further processing in the form of a standard protocol (Lufft UMB protocol). Markets: Weather Related Traffic Management Benefits Invasive precise point measurement of the road condition Invasive sensors embedded in the road allows all time measurements of water film height, road surface and depth temperature and road condition even at heavy traffic conditions. Maintenance, calibration and replaceability Sensor consists of two parts: replaceable sensor head with electronics and fixed mounted socket. Power consumption Low energy consumption allows solar operation. Invasive technology allows Permanent usage on runways where non-invasive sensors cannot be used.

The passive intelligent road sensor IRS31Pro-UMB is flush-mounted in the road. The two part housing design allows the combined sensor/electronics unit to be removed for maintenance or calibration at any time. The following variables are recorded: Road surface temperature, water film height up to 4 mm, freezing temperature for different de-icing materials (NaCl, MgCl, CaCl), road condition (dry/damp/wet/ice or snow, damp with salt, wet with salt), friction (Grip), ice percentage. Optional: 2 additional depth temperatures, e.g. at 5 cm and 30 cm. The measurement data are available for further processing in the form of a standard protocol (Lufft UMB protocol).

Markets:

  • Weather Related Traffic Management

Benefits

Invasive precise point measurement of the road condition

Invasive sensors embedded in the road allows all time measurements of water film height, road surface and depth temperature and road condition even at heavy traffic conditions.


Maintenance, calibration and replaceability

Sensor consists of two parts: replaceable sensor head with electronics and fixed mounted socket.


Power consumption

Low energy consumption allows solar operation.


Invasive technology allows

Permanent usage on runways where non-invasive sensors cannot be used.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Weather Instruments
Product Number 8910.U052
Product Name Lufft Intelligent Road Sensor IRS31 Pro-UMB, 164 ft Supply Cable, 2 Temperature Depth Sensors
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Wind Measurer - PCE-AM 45 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures % Relative Humidity; Measures %Specific/ %Absolute Humidity
Features Battery Powered
Velocity Range Measured 0.6711 to 101 mile/hr (1.08 to 162 km/hr)
View Details
 - 8766004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
Kipp & Zonen CMP11 Pyranometer - 0362910 - OTT Hydromet
Specs
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal
Interface Options Digital Serial
View Details
Vector a100 Anemometer -  - Kintech Engineering
Kintech Engineering
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction
Velocity Range Measured 168 mile/hr (270 km/hr)
View Details