E+E Elektronik Humidity and Temperature Sensor for Demanding Climate Control EE210

Description
The EE210 is the ideal sensor for high accuracy measurement of relative humidity and temperature in demanding climate control applications. With encapsulated measurement electronics inside the sensing probe and E+E proprietary coating protection of the humidity sensor element, EE210 can be employed even in harsh and aggressive environment. Calculated physical quantities: Dew point temperature Frost point temperature Absolute humidity Mixing ratio Wet bulb temperature Water vapor partial pressure Specific enthalpy Typical Applications Agriculture Stables, hatchers, incubators Greenhouses Storage rooms, cooling chambers Swimming halls
Description
The EE210 is the ideal sensor for high accuracy measurement of relative humidity and temperature in demanding climate control applications. With encapsulated measurement electronics inside the sensing probe and E+E proprietary coating protection of the humidity sensor element, EE210 can be employed even in harsh and aggressive environment. Calculated physical quantities: Dew point temperature Frost point temperature Absolute humidity Mixing ratio Wet bulb temperature Water vapor partial pressure Specific enthalpy Typical Applications Agriculture Stables, hatchers, incubators Greenhouses Storage rooms, cooling chambers Swimming halls
Datasheet
Datasheet Summary
Powered by GS/AI

The EE210 is a humidity and temperature sensor designed for demanding climate control applications, offering accurate measurements of relative humidity and temperature. It calculates various related parameters, including dew point temperature, absolute humidity, and mixing ratio. The sensor features encapsulated measurement electronics for protection against harsh environments and utilizes a long-term stable sensing element with proprietary coating. The EE210 provides multiple output options, including RS485 with Modbus RTU protocol, analogue voltage or current outputs, and an optional display that can show up to three values simultaneously. It is available in various mounting configurations, including wall, duct, and outdoor versions, with an IP65/NEMA 4X enclosure that ensures protection against contamination and condensation. Configuration is user-friendly, facilitated by an optional USB-C configuration stick that allows for adjustments to interface parameters and output scaling. The sensor is suitable for applications in agriculture, storage facilities, and swimming halls, among others, making it a versatile choice for engineers seeking reliable climate control solutions.

Datasheet Summary
Powered by GS/AI

The EE210 is a humidity and temperature sensor designed for demanding climate control applications, offering accurate measurements of relative humidity and temperature. It calculates various related parameters, including dew point temperature, absolute humidity, and mixing ratio. The sensor features encapsulated measurement electronics for protection against harsh environments and utilizes a long-term stable sensing element with proprietary coating. The EE210 provides multiple output options, including RS485 with Modbus RTU protocol, analogue voltage or current outputs, and an optional display that can show up to three values simultaneously. It is available in various mounting configurations, including wall, duct, and outdoor versions, with an IP65/NEMA 4X enclosure that ensures protection against contamination and condensation. Configuration is user-friendly, facilitated by an optional USB-C configuration stick that allows for adjustments to interface parameters and output scaling. The sensor is suitable for applications in agriculture, storage facilities, and swimming halls, among others, making it a versatile choice for engineers seeking reliable climate control solutions.

Suppliers

Company
Product
Description
Supplier Links
Humidity and Temperature Sensor for Demanding Climate Control - EE210 - E+E Elektronik
Engerwitzdorf, Austria
Humidity and Temperature Sensor for Demanding Climate Control
EE210
Humidity and Temperature Sensor for Demanding Climate Control EE210
The EE210 is the ideal sensor for high accuracy measurement of relative humidity and temperature in demanding climate control applications. With encapsulated measurement electronics inside the sensing probe and E+E proprietary coating protection of the humidity sensor element, EE210 can be employed even in harsh and aggressive environment. Calculated physical quantities: Dew point temperature Frost point temperature Absolute humidity Mixing ratio Wet bulb temperature Water vapor partial pressure Specific enthalpy Typical Applications Agriculture Stables, hatchers, incubators Greenhouses Storage rooms, cooling chambers Swimming halls

The EE210 is the ideal sensor for high accuracy measurement of relative humidity and temperature in demanding climate control applications.

With encapsulated measurement electronics inside the sensing probe and E+E proprietary coating protection of the humidity sensor element, EE210 can be employed even in harsh and aggressive environment.

Calculated physical quantities:

  • Dew point temperature
  • Frost point temperature
  • Absolute humidity
  • Mixing ratio
  • Wet bulb temperature
  • Water vapor partial pressure
  • Specific enthalpy

Typical Applications

  • Agriculture
  • Stables, hatchers, incubators
  • Greenhouses
  • Storage rooms, cooling chambers
  • Swimming halls
Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Weather Instruments
Product Number EE210
Product Name Humidity and Temperature Sensor for Demanding Climate Control
Device Classification Sensor Only
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Output Options Outputs an analog voltage signal (optional feature); Outputs an analog current signal (i.e., 4-20 mA) (optional feature)
Temperature Range Measured -4 to 140 F (-20 to 60 C)
Temperature Accuracy 0.3000 +/- F
Unlock Full Specs
to access all available technical data

Similar Products

Wind Speed Alarm / Wind Alarm Controller - PCE-FST-200-201-H-U - PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 157 mile/hr (252 km/hr)
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
 - 8765994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
Specs
Device Classification Sensor Only
Weather Component Sensed Measures %Water or %Moisture Content
Output Options Outputs an analog voltage signal (optional feature); Outputs an analog current signal (i.e., 4-20 mA) (optional feature)
View Details
Industrial Humidity and Temperature Transmitter - EE33 - E+E Elektronik
Specs
Device Classification Sensor Only
Weather Component Sensed Measures % Relative Humidity
Output Options Outputs an analog voltage signal (optional feature); Outputs an analog current signal (i.e., 4-20 mA) (optional feature)
View Details