OTT Hydromet Lufft CHM 15k Ceilometer, 0 - 9.32 mi Range, 230 VAC 8350.00

Description
The CHM15k ceilometer measures aerosol backscatter profiles and cloud bases up to 15 km height. The unit has a solid state laser integrated and operates at 1064 nm, a wavelength where water absorption is not an issue. The detection unit is measuring in photoncounting mode. The CHM15k belongs to an instrument class, which are also called micro pulse lidars (MPL). It is mainly used in the science market operated by met services, environmental agencies and research institutes. The CHM15k is used whenever the whole tropheric range is of interest." This particular model is designed for a 230 VAC power connection. Markets: Cloud Monitoring Aerosol Monitoring Benefits Strong signal quality The sensor achieves excellent signal quality thanks to its stable wavelength and its Nd:YAG narrow-beam microchip laser operating in the 1064 nm range. In addition, its technology enables efficient daylight suppression and reduces temperature fluctuations to a minimum. Continuous operation The CHM 15k features a user-friendly design that enables unattended, continuous operation. Multi-purpose It is suitable both as a sophisticated aerosol research instrument and as part of a large measurement network.
Description
The CHM15k ceilometer measures aerosol backscatter profiles and cloud bases up to 15 km height. The unit has a solid state laser integrated and operates at 1064 nm, a wavelength where water absorption is not an issue. The detection unit is measuring in photoncounting mode. The CHM15k belongs to an instrument class, which are also called micro pulse lidars (MPL). It is mainly used in the science market operated by met services, environmental agencies and research institutes. The CHM15k is used whenever the whole tropheric range is of interest." This particular model is designed for a 230 VAC power connection. Markets: Cloud Monitoring Aerosol Monitoring Benefits Strong signal quality The sensor achieves excellent signal quality thanks to its stable wavelength and its Nd:YAG narrow-beam microchip laser operating in the 1064 nm range. In addition, its technology enables efficient daylight suppression and reduces temperature fluctuations to a minimum. Continuous operation The CHM 15k features a user-friendly design that enables unattended, continuous operation. Multi-purpose It is suitable both as a sophisticated aerosol research instrument and as part of a large measurement network.

Suppliers

Company
Product
Description
Supplier Links
Lufft CHM 15k Ceilometer, 0 - 9.32 mi Range, 230 VAC - 8350.00 - OTT Hydromet
Loveland, CO, United States
Lufft CHM 15k Ceilometer, 0 - 9.32 mi Range, 230 VAC
8350.00
Lufft CHM 15k Ceilometer, 0 - 9.32 mi Range, 230 VAC 8350.00
The CHM15k ceilometer measures aerosol backscatter profiles and cloud bases up to 15 km height. The unit has a solid state laser integrated and operates at 1064 nm, a wavelength where water absorption is not an issue. The detection unit is measuring in photoncounting mode. The CHM15k belongs to an instrument class, which are also called micro pulse lidars (MPL). It is mainly used in the science market operated by met services, environmental agencies and research institutes. The CHM15k is used whenever the whole tropheric range is of interest." This particular model is designed for a 230 VAC power connection. Markets: Cloud Monitoring Aerosol Monitoring Benefits Strong signal quality The sensor achieves excellent signal quality thanks to its stable wavelength and its Nd:YAG narrow-beam microchip laser operating in the 1064 nm range. In addition, its technology enables efficient daylight suppression and reduces temperature fluctuations to a minimum. Continuous operation The CHM 15k features a user-friendly design that enables unattended, continuous operation. Multi-purpose It is suitable both as a sophisticated aerosol research instrument and as part of a large measurement network.

The CHM15k ceilometer measures aerosol backscatter profiles and cloud bases up to 15 km height.
The unit has a solid state laser integrated and operates at 1064 nm, a wavelength where water absorption is not an issue. The detection unit is measuring in photoncounting mode.
The CHM15k belongs to an instrument class, which are also called micro pulse lidars (MPL). It is mainly used in the science market operated by met services, environmental agencies and research institutes.
The CHM15k is used whenever the whole tropheric range is of interest." This particular model is designed for a 230 VAC power connection.

Markets:

  • Cloud Monitoring
  • Aerosol Monitoring

Benefits

Strong signal quality

The sensor achieves excellent signal quality thanks to its stable wavelength and its Nd:YAG narrow-beam microchip laser operating in the 1064 nm range. In addition, its technology enables efficient daylight suppression and reduces temperature fluctuations to a minimum.


Continuous operation

The CHM 15k features a user-friendly design that enables unattended, continuous operation.


Multi-purpose

It is suitable both as a sophisticated aerosol research instrument and as part of a large measurement network.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Weather Instruments
Product Number 8350.00
Product Name Lufft CHM 15k Ceilometer, 0 - 9.32 mi Range, 230 VAC
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Wind Measurement Device - PCE-WS RS485 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 1.79 to 112 mile/hr (2.88 to 180 km/hr)
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
 - 8765994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
Kipp & Zonen CM4 Pyranometer - 0356900 - OTT Hydromet
Specs
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal
View Details
Amprobe SOLAR-100 Solar Power Meter -  - Amprobe Test Tools
Specs
Device Classification Sensor System
Weather Component Sensed Measures solar Radiation
Instrument Display Options Digital Display
View Details