OTT Hydromet Lufft CHM 15k Ceilometer, 0 - 9.32 mi Range, 115 VAC 8350.10

Description
The CHM15k ceilometer measures aerosol backscatter profiles and cloud bases up to 15 km height. The unit has a solid state laser integrated and operates at 1064 nm, a wavelength where water absorption is not an issue. The detection unit is measuring in photoncounting mode. The CHM15k belongs to an instrument class, which are also called micro pulse lidars (MPL). It is mainly used in the science market operated by met services, environmental agencies and research institutes. The CHM15k is used whenever the whole tropheric range is of interest." This particular model is designed for a 230 VAC power connection. Markets: Aerosol Monitoring Cloud Monitoring Benefits Strong signal quality The sensor achieves excellent signal quality thanks to its stable wavelength and its Nd:YAG narrow-beam microchip laser operating in the 1064 nm range. In addition, its technology enables efficient daylight suppression and reduces temperature fluctuations to a minimum. Continuous operation The CHM 15k features a user-friendly design that enables unattended, continuous operation. Multi-purpose It is suitable both as a sophisticated aerosol research instrument and as part of a large measurement network.
Description
The CHM15k ceilometer measures aerosol backscatter profiles and cloud bases up to 15 km height. The unit has a solid state laser integrated and operates at 1064 nm, a wavelength where water absorption is not an issue. The detection unit is measuring in photoncounting mode. The CHM15k belongs to an instrument class, which are also called micro pulse lidars (MPL). It is mainly used in the science market operated by met services, environmental agencies and research institutes. The CHM15k is used whenever the whole tropheric range is of interest." This particular model is designed for a 230 VAC power connection. Markets: Aerosol Monitoring Cloud Monitoring Benefits Strong signal quality The sensor achieves excellent signal quality thanks to its stable wavelength and its Nd:YAG narrow-beam microchip laser operating in the 1064 nm range. In addition, its technology enables efficient daylight suppression and reduces temperature fluctuations to a minimum. Continuous operation The CHM 15k features a user-friendly design that enables unattended, continuous operation. Multi-purpose It is suitable both as a sophisticated aerosol research instrument and as part of a large measurement network.

Suppliers

Company
Product
Description
Supplier Links
Lufft CHM 15k Ceilometer, 0 - 9.32 mi Range, 115 VAC - 8350.10 - OTT Hydromet
Loveland, CO, United States
Lufft CHM 15k Ceilometer, 0 - 9.32 mi Range, 115 VAC
8350.10
Lufft CHM 15k Ceilometer, 0 - 9.32 mi Range, 115 VAC 8350.10
The CHM15k ceilometer measures aerosol backscatter profiles and cloud bases up to 15 km height. The unit has a solid state laser integrated and operates at 1064 nm, a wavelength where water absorption is not an issue. The detection unit is measuring in photoncounting mode. The CHM15k belongs to an instrument class, which are also called micro pulse lidars (MPL). It is mainly used in the science market operated by met services, environmental agencies and research institutes. The CHM15k is used whenever the whole tropheric range is of interest." This particular model is designed for a 230 VAC power connection. Markets: Aerosol Monitoring Cloud Monitoring Benefits Strong signal quality The sensor achieves excellent signal quality thanks to its stable wavelength and its Nd:YAG narrow-beam microchip laser operating in the 1064 nm range. In addition, its technology enables efficient daylight suppression and reduces temperature fluctuations to a minimum. Continuous operation The CHM 15k features a user-friendly design that enables unattended, continuous operation. Multi-purpose It is suitable both as a sophisticated aerosol research instrument and as part of a large measurement network.

The CHM15k ceilometer measures aerosol backscatter profiles and cloud bases up to 15 km height.
The unit has a solid state laser integrated and operates at 1064 nm, a wavelength where water absorption is not an issue. The detection unit is measuring in photoncounting mode.
The CHM15k belongs to an instrument class, which are also called micro pulse lidars (MPL). It is mainly used in the science market operated by met services, environmental agencies and research institutes.
The CHM15k is used whenever the whole tropheric range is of interest." This particular model is designed for a 230 VAC power connection.

Markets:

  • Aerosol Monitoring
  • Cloud Monitoring

Benefits

Strong signal quality

The sensor achieves excellent signal quality thanks to its stable wavelength and its Nd:YAG narrow-beam microchip laser operating in the 1064 nm range. In addition, its technology enables efficient daylight suppression and reduces temperature fluctuations to a minimum.


Continuous operation

The CHM 15k features a user-friendly design that enables unattended, continuous operation.


Multi-purpose

It is suitable both as a sophisticated aerosol research instrument and as part of a large measurement network.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Weather Instruments
Product Number 8350.10
Product Name Lufft CHM 15k Ceilometer, 0 - 9.32 mi Range, 115 VAC
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

 - 1232219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Interface Options Digital Serial
Features Battery Powered
View Details
Anemometer - PCE-009 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed
Interface Options Digital Serial
View Details
Lufft WS700 Smart Weather Sensor - 8380.U01-NA - OTT Hydromet
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures % Relative Humidity
Range of Motion Measured 0.0 to 360 degrees
View Details