Portescap 57STLN45 - Non-Captive Linear Hybrid Stepper Motor 57STLN45D30R0150X

Description
57STLN45 - Non-Captive Linear Hybrid Stepper Motor 57STLN45 The 57STLN45 is a 2-phases linear hybrid stepper motor. The non-captive version is ideal for applications requiring precise linear movement, customizable travel distances, and the flexibility to adjust the actuator's function based on the fixed element, be it the motor or the leadscrew. It provides high-performance, precision, and customization, making it an excellent choice for applications ranging from automation to robotics, where specific movement patterns and distances are critical. Product Highlights Linear Stepper actuator (Nema 23) Non-Captive version (rotating shaft) Up to 3 micron/step Holding linear force 900N Bipolar (4 lead wires) Applications Electric Grippers Instrumentation Lab Automation Positioning Robotic Applications Valve Actuation XYZ Axes
Request a Quote
Description
57STLN45 - Non-Captive Linear Hybrid Stepper Motor 57STLN45 The 57STLN45 is a 2-phases linear hybrid stepper motor. The non-captive version is ideal for applications requiring precise linear movement, customizable travel distances, and the flexibility to adjust the actuator's function based on the fixed element, be it the motor or the leadscrew. It provides high-performance, precision, and customization, making it an excellent choice for applications ranging from automation to robotics, where specific movement patterns and distances are critical. Product Highlights Linear Stepper actuator (Nema 23) Non-Captive version (rotating shaft) Up to 3 micron/step Holding linear force 900N Bipolar (4 lead wires) Applications Electric Grippers Instrumentation Lab Automation Positioning Robotic Applications Valve Actuation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 57STLN45D30 is a 57 mm non-captive linear hybrid stepper motor with a 1.8° step angle and 200 steps per revolution, designed for precise linear motion applications. It features a ball bearing support system, 4-wire bipolar configuration, and operates at a rated current of 3 A per phase with 0.95 Ω resistance and 3 mH inductance per phase. The motor achieves a maximum holding force of 900 N at rated current and a minimum holding force of 12.8 N when unenergized, with a typical stroke length of 90 mm. Linear travel accuracy is ±1 step, and it supports an ambient temperature range of -20 to +50 °C with a maximum coil temperature of 130 °C (Class B). The unit weighs 511 g and uses 4x AWG22 leadwires.

Datasheet Summary
Powered by GS/AI

The 57STLN45D30 is a 57 mm non-captive linear hybrid stepper motor with a 1.8° step angle and 200 steps per revolution, designed for precise linear motion applications. It features a ball bearing support system, 4-wire bipolar configuration, and operates at a rated current of 3 A per phase with 0.95 Ω resistance and 3 mH inductance per phase. The motor achieves a maximum holding force of 900 N at rated current and a minimum holding force of 12.8 N when unenergized, with a typical stroke length of 90 mm. Linear travel accuracy is ±1 step, and it supports an ambient temperature range of -20 to +50 °C with a maximum coil temperature of 130 °C (Class B). The unit weighs 511 g and uses 4x AWG22 leadwires.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
57STLN45 - Non-Captive Linear Hybrid Stepper Motor
57STLN45D30R0150X
57STLN45 - Non-Captive Linear Hybrid Stepper Motor 57STLN45D30R0150X
57STLN45 - Non-Captive Linear Hybrid Stepper Motor 57STLN45 The 57STLN45 is a 2-phases linear hybrid stepper motor. The non-captive version is ideal for applications requiring precise linear movement, customizable travel distances, and the flexibility to adjust the actuator's function based on the fixed element, be it the motor or the leadscrew. It provides high-performance, precision, and customization, making it an excellent choice for applications ranging from automation to robotics, where specific movement patterns and distances are critical. Product Highlights Linear Stepper actuator (Nema 23) Non-Captive version (rotating shaft) Up to 3 micron/step Holding linear force 900N Bipolar (4 lead wires) Applications Electric Grippers Instrumentation Lab Automation Positioning Robotic Applications Valve Actuation XYZ Axes

57STLN45 - Non-Captive Linear Hybrid Stepper Motor

57STLN45

The 57STLN45 is a 2-phases linear hybrid stepper motor. The non-captive version is ideal for applications requiring precise linear movement, customizable travel distances, and the flexibility to adjust the actuator's function based on the fixed element, be it the motor or the leadscrew. It provides high-performance, precision, and customization, making it an excellent choice for applications ranging from automation to robotics, where specific movement patterns and distances are critical.

Product Highlights

  • Linear Stepper actuator (Nema 23)
  • Non-Captive version (rotating shaft)
  • Up to 3 micron/step
  • Holding linear force 900N
  • Bipolar (4 lead wires)

Applications

  • Electric Grippers
  • Instrumentation
  • Lab Automation
  • Positioning
  • Robotic Applications
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 57STLN45D30R0150X
Product Name 57STLN45 - Non-Captive Linear Hybrid Stepper Motor
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

35L048D Can Stack Stepper Mini Motor - 35L048D1B - Portescap
Specs
DC Voltage Range 5.0 VDC
Current per Phase 0.4500 amps
Holding Torque 8 In-oz (5 N-cm)
View Details
P430 Disc Magnet High Speed Step Motor - P430 258 005 01 - Portescap
Specs
Holding Torque 8 In-oz (6 N-cm)
Step Angle 3.60 degrees
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
View Details
Specs
Holding Torque 20 In-oz (14 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 2.27E-4 oz-in-sec² (0.0016 kg-cm²)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details