Portescap 26M024B Can Stack Stepper Mini Motor 26M024B2U

Description
26M024B Can Stack Stepper Mini Motor 26M024B The 26M024B is a 15 degree step angle can stack that can provide up to 1.1 oz-in (7.8 mNm) of holding torque in a 26 mm frame size. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights Excellent open loop control - no encoder necessary Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Applications Antenna Positioning Clinical Diagnostics Pharmaceutical Dispensing Printers and Copiers Robotic Applications Switching Systems Valve Actuation
Request a Quote Datasheet
Description
26M024B Can Stack Stepper Mini Motor 26M024B The 26M024B is a 15 degree step angle can stack that can provide up to 1.1 oz-in (7.8 mNm) of holding torque in a 26 mm frame size. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights Excellent open loop control - no encoder necessary Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Applications Antenna Positioning Clinical Diagnostics Pharmaceutical Dispensing Printers and Copiers Robotic Applications Switching Systems Valve Actuation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
26M024B Can Stack Stepper Mini Motor - 26M024B2U - Portescap
West Chester, PA, United States
26M024B Can Stack Stepper Mini Motor
26M024B2U
26M024B Can Stack Stepper Mini Motor 26M024B2U
26M024B Can Stack Stepper Mini Motor 26M024B The 26M024B is a 15 degree step angle can stack that can provide up to 1.1 oz-in (7.8 mNm) of holding torque in a 26 mm frame size. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights Excellent open loop control - no encoder necessary Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Applications Antenna Positioning Clinical Diagnostics Pharmaceutical Dispensing Printers and Copiers Robotic Applications Switching Systems Valve Actuation

26M024B Can Stack Stepper Mini Motor

26M024B

The 26M024B is a 15 degree step angle can stack that can provide up to 1.1 oz-in (7.8 mNm) of holding torque in a 26 mm frame size. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs.

Product Highlights

  • Excellent open loop control - no encoder necessary
  • Digitally controlled - easy to use with a micro processor
  • Cost effective - compact design, lower integration cost
  • Maintenance free - no brushes to replace
  • Unipolar and bipolar winding options

Applications

  • Antenna Positioning
  • Clinical Diagnostics
  • Pharmaceutical Dispensing
  • Printers and Copiers
  • Robotic Applications
  • Switching Systems
  • Valve Actuation
Supplier's Site Datasheet
Stepper Motors - 403-1003-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
403-1003-ND
Stepper Motors 403-1003-ND
Unipolar Stepper Motor Permanent Magnet Frame Size 24 Step 110mA 12VDC

Unipolar Stepper Motor Permanent Magnet Frame Size 24 Step 110mA 12VDC

Buy Now Datasheet

Technical Specifications

  Portescap DigiKey
Product Category Stepper Motors (rotary) Stepper Motors (rotary)
Product Number 26M024B2U 403-1003-ND
Product Name 26M024B Can Stack Stepper Mini Motor Stepper Motors
Standard DC Voltage 12V 12V
DC Voltage Range 12.0 VDC 12.0 VDC
Current per Phase 0.1100 amps
Holding Torque 1 In-oz (1 N-cm) 1 In-oz (1 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Specs
Holding Torque 37 In-oz (26 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 5.38E-4 oz-in-sec² (0.0038 kg-cm²)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Stepper Motors - 8929154 - RS Components, Ltd.
Specs
Step Angle 15.00 degrees
Units Metric
Shaft Size 0.059 inch (1.5 mm)
View Details