The 57STLC45 is a captive linear hybrid stepper motor with a 57 mm frame and 1.8° step angle, designed for precise linear motion in compact applications. It features a ball bearing design, 4 AWG22 lead wires, and a 25.4 mm stroke length. The motor operates with a rated current of 3 A per phase (2-phase ON) and has a maximum coil temperature of 130 °C (Class B). It provides a minimum holding force of 320.6 N (1153 oz) at rated current for the Y0 configuration (12.7 mm travel), and 6 N (21.6 oz) when unenergized. The motor has 200 steps per revolution, linear travel accuracy of ±1 step, and an ambient temperature range of -20 to +50 °C. Insulation resistance is 100 Mohms at 500 VDC, with a dielectric withstand voltage of 500 VAC for one minute. The unit weighs 511 g.
57STLC45 - Captive Linear Hybrid Stepper Motor
57STLC45
The 57STLC45 is a linear hybrid stepper motor with linear guide (captive). The captive version seamlessly combines a leadscrew nut and motor rotor, enhancing compactness and integration.The plunger is supported within the motor's housing, forming a complete unit that reduces complexity and installation space. Designed to excel in sorting or assembly operations, where quiet, precise linear motion is required.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | 57STLC45D30Y0025X |
| Product Name | 57STLC45 - Captive Linear Hybrid Stepper Motor |
| Step Angle | 1.80 degrees |