Portescap 35L048B Can Stack Stepper Mini Motor 35L048B1U

Description
35L048B Can Stack Stepper Mini Motor 35L048B The 35L048B provides up to 4.0 oz-in (28 mNm) of holding torque in a 35 mm frame size, making it perfect for higher torque applications. The 48 steps per revolution results in a 7.5 degree step angle, increasing the positioning resolution. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights Excellent open loop control - no encoder necessary Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Applications Antenna Positioning Diagnostic Analyzers Pill Dispensers Printers and Copiers Robotic Applications Switches Valve Actuation
Request a Quote Datasheet
Description
35L048B Can Stack Stepper Mini Motor 35L048B The 35L048B provides up to 4.0 oz-in (28 mNm) of holding torque in a 35 mm frame size, making it perfect for higher torque applications. The 48 steps per revolution results in a 7.5 degree step angle, increasing the positioning resolution. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights Excellent open loop control - no encoder necessary Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Applications Antenna Positioning Diagnostic Analyzers Pill Dispensers Printers and Copiers Robotic Applications Switches Valve Actuation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
35L048B Can Stack Stepper Mini Motor - 35L048B1U - Portescap
West Chester, PA, United States
35L048B Can Stack Stepper Mini Motor
35L048B1U
35L048B Can Stack Stepper Mini Motor 35L048B1U
35L048B Can Stack Stepper Mini Motor 35L048B The 35L048B provides up to 4.0 oz-in (28 mNm) of holding torque in a 35 mm frame size, making it perfect for higher torque applications. The 48 steps per revolution results in a 7.5 degree step angle, increasing the positioning resolution. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights Excellent open loop control - no encoder necessary Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Applications Antenna Positioning Diagnostic Analyzers Pill Dispensers Printers and Copiers Robotic Applications Switches Valve Actuation

35L048B Can Stack Stepper Mini Motor

35L048B

The 35L048B provides up to 4.0 oz-in (28 mNm) of holding torque in a 35 mm frame size, making it perfect for higher torque applications. The 48 steps per revolution results in a 7.5 degree step angle, increasing the positioning resolution. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs.

Product Highlights

  • Excellent open loop control - no encoder necessary
  • Digitally controlled - easy to use with a micro processor
  • Cost effective - compact design, lower integration cost
  • Maintenance free - no brushes to replace
  • Unipolar and bipolar winding options

Applications

  • Antenna Positioning
  • Diagnostic Analyzers
  • Pill Dispensers
  • Printers and Copiers
  • Robotic Applications
  • Switches
  • Valve Actuation
Supplier's Site Datasheet
Stepper Motors - 403-1022-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
403-1022-ND
Stepper Motors 403-1022-ND
Unipolar Stepper Motor Permanent Magnet Frame Size 48 Step 450mA 5VDC

Unipolar Stepper Motor Permanent Magnet Frame Size 48 Step 450mA 5VDC

Buy Now Datasheet

Technical Specifications

  Portescap DigiKey
Product Category Stepper Motors (rotary) Stepper Motors (rotary)
Product Number 35L048B1U 403-1022-ND
Product Name 35L048B Can Stack Stepper Mini Motor Stepper Motors
DC Voltage Range 5.0 VDC 5.0 VDC
Current per Phase 0.4500 amps
Holding Torque 4 In-oz (2 N-cm) 4 In-oz (2 N-cm)
Step Angle 7.50 degrees 7.50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Specs
Holding Torque 34 In-oz (24 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 5.66E-4 oz-in-sec² (0.0040 kg-cm²)
View Details
Specs
Holding Torque 396 In-oz (280 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0092 oz-in-sec² (0.0650 kg-cm²)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details