The 26M024D1B is a 26 mm diameter can stack stepper motor with a 15-degree step angle and 12 mNm minimum holding torque in bipolar configuration. It operates at 5 VDC with a phase resistance of 19.8 ohms and phase inductance of 9.0 mH, rated for 0.25 A per phase. The motor has a rotor inertia of 1.1 gcm², a maximum coil temperature of 130 °C, and a sintered bronze sleeve bearing. It weighs 34 g and uses AWG #28 leadwires. The insulation resistance is 100 Mohms at 500 VDC, and it withstands 650 VRMS for 2 seconds. The operating ambient temperature range is -20 to +70 °C.
26M024D Can Stack Stepper Mini Motor
26M024D
The 26M024D is a 15 degree step angle can stack with high strength magnets that can provide up to 1.7 oz-in (12.0 mNm) of holding torque in a 26 mm frame size. It is available in 5 or 12 volt windings and in unipolar or bipolar designs.
Product Highlights
Applications
Portescap 26M024D1B Stepper Motor
| Portescap | RS Components, Ltd. | |
|---|---|---|
| Product Category | Stepper Motors (rotary) | Stepper Motors (rotary) |
| Product Number | 26M024D1B | 8929306 |
| Product Name | 26M024D Can Stack Stepper Mini Motor | Stepper Motors |
| DC Voltage Range | 5.0 VDC | |
| Current per Phase | 0.2500 amps | |
| Holding Torque | 2 In-oz (1 N-cm) | 2 In-oz (1 N-cm) |
| Step Angle | 15.00 degrees | 15.00 degrees |