The 35NT2R82-226E.1 is a brush DC coreless motor with a 35 mm diameter, graphite-copper commutation, and a 114 mNm continuous torque rating. It operates at a nominal voltage of 28 V, achieves a no-load speed of 6,935 rpm, and has a terminal resistance of 1.6 Ω. Maximum continuous current is 2.60 A, with peak efficiency of 87%. The motor has a rotor inertia of 54.00 g-cm² and a mechanical time constant of 5.9 ms. It is rated for operation from -30°C to 85°C, with a maximum shaft radial load of 35.0 N and axial load of 100 N. Weight is 310 g. The motor rotates clockwise when viewed from the front face.
35NT2R82 Brush DC Coreless Motor
35NT2R82
The 35NT2R82 brush DC motor offers high power density combined with graphite/copper commutation to achieve high acceleration with long brush lifetime. It can perform up to 150 mNm continuously and reach up to 85% efficiency.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | DC Motors |
| Product Number | 35NT2R82-226E.1 |
| Product Name | 35NT2R82 Brush DC Coreless Motor |
| Commutation | Brush |
| DC Construction | Coreless / Slotless |
| DC Voltage Range | 28.0 VDC |
| Torque Constant | 5.44 in-oz/amp (38.4 mN-m/amp) |
| Output Power | 0.1220 HP |