The 16ECP36 Ultra EC slotless brushless DC motor is a 16 mm diameter motor designed for high-speed, continuous operation up to 25 W at 24 V. It features a no-load speed of 29,000 rpm, a maximum continuous torque of 7.1 mNm, and a phase-to-phase resistance of 4.05 ohms. The motor includes a Hall effect sensor, operates with a -30°C to +100°C ambient temperature range, and has a maximum winding temperature of 125°C. It weighs 41 g and has a rotor inertia of 0.60 g·cm². The motor is available with or without Hall sensors and is optimized for applications requiring compact size and high speed.
16ECP36 Ultra EC Slotless Brushless DC Motor
16ECP36 Ultra EC
Downsize and optimize your application with a brushless slotless DC motor that also runs up to 25W continuous power at 60,000 rpm.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 16ECP36 8B 245 .01 |
| Product Name | 16ECP36 Ultra EC Slotless Brushless DC Motor |
| Motor Type | DC Motor |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Torque Constant | 2.49 in-oz/amp (17.6 mN-m/amp) |
| Continuous Current | 0.4000 amps |