The 22ECP35 2A Ultra EC™ is a slotless brushless DC motor designed for applications requiring compact, integrated drive electronics. It has a 22 mm diameter and is mounted with a 3.0 mm minimum depth cable entry for two PVC-insulated AWG26 wires. The 184-turn variant operates at 12 V nominal, achieving 6,600 rpm no-load speed with a no-load current of 30 mA. It delivers a maximum continuous torque of 12.6 mNm and a maximum continuous power of 7.3 W at 25°C, with a maximum continuous current of 0.7 A. The phase-to-phase resistance is 6.58 ohms and inductance is 0.89 mH. The motor supports a maximum speed of 8,000 rpm, operates between -30°C and +100°C ambient temperature, and has a maximum winding temperature of 125°C. Weight is 64 g and rotor inertia is 1.38 g·cm². The motor is bidirectional and includes hall sensors for sensorless operation.
22ECP35-2A Ultra EC Slotless Brushless DC Motor
22ECP35-2A Ultra EC
The 22ECP35 2A brushless DC slotless motor reduces many of the complexities associated with typical motor operation in that this motor features integrated electronics. Part of our Ultra EC brushless DC motor family, the 22ECP35 2A allows you to cut down installation time, decrease your application footprint and minimize the clutter of wirings; all while providing cost optimization benefits.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 22ECP35 2A 184.01 |
| Product Name | 22ECP35-2A Ultra EC Slotless Brushless DC Motor |
| Motor Type | DC Motor |
| Standard DC Voltage | 12V |
| DC Voltage Range | 12.0 VDC |
| Torque Constant | 2.46 in-oz/amp (17.4 mN-m/amp) |
| Continuous Current | 0.7000 amps |