Portescap Motors - AC, DC 3011224008

Description
Brushless (BLDC) DC Motor Standard 20000 RPM 34W 24VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 20000 RPM 34W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-3011224008-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-3011224008-ND
Motors - AC, DC 403-3011224008-ND
Brushless (BLDC) DC Motor Standard 20000 RPM 34W 24VDC

Brushless (BLDC) DC Motor Standard 20000 RPM 34W 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-3011224008-ND
Product Name Motors - AC, DC
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0456 HP
Continuous Torque 0.2 In-lbs (0.2032 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Inner Rotor, Slotless - B2950NH2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details
Brushed Motors - MMP S22-346K-90V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
Stator Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Commutation Brushless
Output Power 200 HP
View Details
DC Micro Motor - 76mm-7 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details