ElectroCraft Servo Motor XBR-2910

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC BRUSHLESS, NEMA 34, FOR FRAME SIZE 29 (230 VAC DRIVES). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC BRUSHLESS, NEMA 34, FOR FRAME SIZE 29 (230 VAC DRIVES). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 51362033 - Radwell International
Willingboro, NJ, United States
Servo Motor
51362033
Servo Motor 51362033
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC BRUSHLESS, NEMA 34, FOR FRAME SIZE 29 (230 VAC DRIVES). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC BRUSHLESS, NEMA 34, FOR FRAME SIZE 29 (230 VAC DRIVES). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 51362033
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless motors - C10B-05 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Motor Type DC Motor
DC Voltage Range 7.4 VDC
Output Power 0.0011 HP
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297B-24V GP42-079 - Midwest Motion Products, Inc.
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Current 3.7 amps
View Details
Stator Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Motor Type AC Motor; DC Motor
AC Construction Induction
Phase Single-phase; Three-phase
View Details
Brushless DC-Servomotors Series 0620 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 6.0 VDC
Torque Constant 0.1543 in-oz/amp (1.09 mN-m/amp)
View Details