The 22ECP35 2A is a 22 mm diameter, 2-pole, slotless brushless DC motor designed for applications requiring compact, integrated motor solutions. It has a 154 turn winding variant with a nominal voltage of 12 V, no load speed of 7,700 rpm, maximum continuous torque of 12.6 mNm, and maximum continuous current of 0.9 A. The motor has an internal phase-to-phase resistance of 4.65 ohms, inductance of 0.62 mH, and operates within a temperature range of -30 to +100 °C. Weight is 64 g, rotor inertia is 1.38 g⋅cm², and it uses ball bearings with a 5.5 N preload. It includes a 2-wire cable with 7x34 AWG conductors and PVC insulation rated to 105 °C.
22ECP35-2A Ultra EC Slotless Brushless DC Motor
22ECP35-2A Ultra EC
The 22ECP35 2A brushless DC slotless motor reduces many of the complexities associated with typical motor operation in that this motor features integrated electronics. Part of our Ultra EC brushless DC motor family, the 22ECP35 2A allows you to cut down installation time, decrease your application footprint and minimize the clutter of wirings; all while providing cost optimization benefits.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 22ECP35 2A 154.01 |
| Product Name | 22ECP35-2A Ultra EC Slotless Brushless DC Motor |
| Motor Type | DC Motor |
| Standard DC Voltage | 12V |
| DC Voltage Range | 12.0 VDC |
| Torque Constant | 2.07 in-oz/amp (14.6 mN-m/amp) |
| Continuous Current | 0.9000 amps |