Portescap 28L28 Brush DC Coreless Motor 28L28-413E.49

Description
28L28 Brush DC Coreless Motor 28L28 Featuring a cost effective design with an Alnico magnet, this 28L28 brush DC motor continuously delivers a torque up to 20 mNm while reaching up to 80% efficiency and maintains a long lifetime. Product Highlights Ironless construction Alnico magnet for high performance Precious metal commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Clinical Diagnostics Dosing and Dispensing Systems Lab Automation Material Handling Miniature Pumps
Request a Quote Datasheet
Description
28L28 Brush DC Coreless Motor 28L28 Featuring a cost effective design with an Alnico magnet, this 28L28 brush DC motor continuously delivers a torque up to 20 mNm while reaching up to 80% efficiency and maintains a long lifetime. Product Highlights Ironless construction Alnico magnet for high performance Precious metal commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Clinical Diagnostics Dosing and Dispensing Systems Lab Automation Material Handling Miniature Pumps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
28L28 Brush DC Coreless Motor - 28L28-413E.49 - Portescap
West Chester, PA, United States
28L28 Brush DC Coreless Motor
28L28-413E.49
28L28 Brush DC Coreless Motor 28L28-413E.49
28L28 Brush DC Coreless Motor 28L28 Featuring a cost effective design with an Alnico magnet, this 28L28 brush DC motor continuously delivers a torque up to 20 mNm while reaching up to 80% efficiency and maintains a long lifetime. Product Highlights Ironless construction Alnico magnet for high performance Precious metal commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Clinical Diagnostics Dosing and Dispensing Systems Lab Automation Material Handling Miniature Pumps

28L28 Brush DC Coreless Motor

28L28

Featuring a cost effective design with an Alnico magnet, this 28L28 brush DC motor continuously delivers a torque up to 20 mNm while reaching up to 80% efficiency and maintains a long lifetime.

Product Highlights

  • Ironless construction
  • Alnico magnet for high performance
  • Precious metal commutation
  • Long brush life
  • Compact design
  • Winding possibilities
  • REE windings to reduce electro erosion

Applications

  • Clinical Diagnostics
  • Dosing and Dispensing Systems
  • Lab Automation
  • Material Handling
  • Miniature Pumps
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category DC Motors
Product Number 28L28-413E.49
Product Name 28L28 Brush DC Coreless Motor
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 28.0 VDC
Torque Constant 7.04 in-oz/amp (49.7 mN-m/amp)
Output Power 0.0125 HP
Unlock Full Specs
to access all available technical data

Similar Products

Motors - AC, DC - 403-3011224002-ND - DigiKey
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.1153 HP
View Details
22ECT60 Ultra EC Slotless Brushless DC Motor - 22ECT60 10B 9 - Portescap
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
22DCT Athlonix - Graphite Brush DC Motor - 22DCT 32G1 216E 1 - Portescap
Specs
Commutation Brush
DC Voltage Range 18.0 VDC
Torque Constant 3.64 in-oz/amp (25.68 mN-m/amp)
View Details
22DCP Athlonix - Graphite Brush DC Motor - 22DCP 32G1 208E 1 - Portescap
Specs
Commutation Brush
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details