Portescap Motors - AC, DC 1011160242

Description
Brushed DC Motor Standard 10000 RPM 0.8W 12VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 10000 RPM 0.8W 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-1011160242-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-1011160242-ND
Motors - AC, DC 403-1011160242-ND
Brushed DC Motor Standard 10000 RPM 0.8W 12VDC

Brushed DC Motor Standard 10000 RPM 0.8W 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-1011160242-ND
Product Name Motors - AC, DC
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0011 HP
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 2232 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 15.0 VDC
Torque Constant 2.85 in-oz/amp (20.1 mN-m/amp)
Rotor Inertia 5.38E-5 oz-in-sec² (3.80E-4 kg-cm²)
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1432 - Bodine Electric Company
Specs
Continuous Current 1.3 to 1.7 amps
Continuous Torque 19.0 to 25.0 In-lbs (21.91 to 28.83 kg-cm)
Gearbox Ratio 5.5 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details