Portescap Stepper Motors 42M048C2B-R21

Description
Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 480 Step 550mA 12VDC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 480 Step 550mA 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 403-1028-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
403-1028-ND
Stepper Motors 403-1028-ND
Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 480 Step 550mA 12VDC

Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 480 Step 550mA 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gearmotors
Product Number 403-1028-ND
Product Name Stepper Motors
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

109 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0160A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
DC Voltage Range 3.0 VDC
Continuous Current 0.0060 amps
View Details
SXG Gear Motor, 200V Batteryless - SXG05AW_-VL090-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.6031 HP
Gearbox Ratio 25 : 1
Units Metric
View Details
DC Geared Motor - WG2 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Gear Type Worm
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297D-24V GP42-025 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details