The 26M024D2B is a 26 mm diameter can stack stepper motor with a 15-degree step angle, designed for precise open-loop positioning in compact applications. It features a bipolar winding configuration with a rated current of 0.11 A per phase, operating at 12 VDC, and provides a minimum holding torque of 12 mNm. The motor has a rotor inertia of 1.1 gcm², a maximum coil temperature of 130 °C, and operates within an ambient temperature range of -20 to +70 °C. It uses a sintered bronze sleeve bearing and weighs 34 g. The leadwire is AWG #28, rated for 80 °C and 150 V. The insulation resistance is 100 Mohms at 500 VDC, and it withstands 650 VRMS for 2 seconds. The motor has 24 steps per revolution and a detent torque of up to 4.2 mNm.
26M024D Can Stack Stepper Mini Motor
26M024D
The 26M024D is a 15 degree step angle can stack with high strength magnets that can provide up to 1.7 oz-in (12.0 mNm) of holding torque in a 26 mm frame size. It is available in 5 or 12 volt windings and in unipolar or bipolar designs.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | 26M024D2B |
| Product Name | 26M024D Can Stack Stepper Mini Motor |
| Standard DC Voltage | 12V |
| DC Voltage Range | 12.0 VDC |
| Current per Phase | 0.1100 amps |
| Holding Torque | 2 In-oz (1 N-cm) |