The 26DAM10D2B-L is a 26 mm diameter non-captive linear actuator with a 48 mm stroke length, designed for precise positioning in applications requiring digital control. It features a bipolar winding configuration with a rated current of 0.20 A per phase, a resistance of 84.0 Ω per phase, and an inductance of 33.6 mH per phase, delivering a minimum holding force of 20 N at rated current. The actuator operates with 24 steps per revolution and achieves linear travel accuracy of ±1 step. It uses ball bearings, has a maximum coil temperature of 130 °C, and meets RoHS compliance. The unit weighs 34 g and is equipped with AWG #28 leadwires.
26DAM-L Linear Actuator Stepper Motor
26DAM-L
The 26DAM-L is a non-captive linear actuator that provides a long stroke length and up to 120 oz of linear force in a 26 mm frame size.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | 26DAM10D2B-L |
| Product Name | 26DAM-L Linear Actuator Stepper Motor |
| Device Type | Rod Type |