The 26DAM-K is a 26 mm diameter captive linear actuator with ball bearings, offering a stroke length of 13.2 mm and 24 steps per revolution. The 26DAM40D1B-K variant operates at 5 VDC, has a phase resistance of 14.6 ohms, and a rated current of 0.48 A per phase, delivering a minimum holding force of 14.5 N at 40 mm travel. It supports unipolar and bipolar driving formats, operates within a -20 to +70 °C ambient range, and has a maximum coil temperature of 130 °C. The actuator features AWG #28 leadwires and is RoHS compliant.
26DAM-K Linear Actuator Stepper Motor
26DAM-K
The 26DAM-K is a captive linear actuator that provides up to 120 oz of linear force in a 26 mm frame size.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | 26DAM40D1B-K |
| Product Name | 26DAM-K Linear Actuator Stepper Motor |
| Device Type | Rod Type |