The 20DAM-K is a captive miniature linear actuator that converts rotary motion from a can stack stepper motor into linear motion using a built-in leadscrew. It has a 20 mm outer diameter and a 15 mm stroke length. The 20DAM10D1B-K variant operates at 5 VDC with a phase resistance of 20.0 ohms and a phase inductance of 7.2 mH, drawing a rated current of 0.35 A per phase and consuming 2.5 W of input power. It provides a minimum holding force of 30.6 N at rated current with a 0.0254 mm step size. The actuator features ball bearings, operates from -20°C to +70°C, and has a maximum coil temperature of 130°C. It offers 24 steps per revolution and meets RoHS compliance. The leadwires are AWG #28 UL1429 rated for 80°C and 150 V.
20DAM-K Linear Actuator Stepper Motor
20DAM-K
The smallest of our miniature linear stepper motor line, is the 20DAM-K which is a high-performance captive miniature linear actuator that provides up to 30.6 N of linear force in a 20mm frame size. The miniature linear motor is a can stack stepper motor with a built-in leadscrew to directly convert rotary motion into linear motion. Using the basic can stack stepper motor design, the miniature linear stepper actuator has a 15 degree step angle. The rotor magnet sits on a thermoplastic nut captured between two ball bearings secured in the end caps. Depending on the level of integration required, the DLA can be captive (limited travel) or non-captive (extended travel).
Product Highlights
Applications
| Portescap | RS Components, Ltd. | |
|---|---|---|
| Product Category | Linear Actuators | Linear Actuators |
| Product Number | 20DAM10D1B-K | 8929280 |
| Product Name | 20DAM-K Linear Actuator Stepper Motor | Electric Linear Actuators |
| Device Type | Rod Type | |
| Stroke or X-Axis Travel | 0.5906 inch (15 mm) | 0.7413 inch (18.83 mm) |
| Rated Force | 4.7 lbs (2.13 kg) |