The 26DAM-K is a captive linear actuator with a 26 mm diameter frame, designed for precise digital control in applications requiring linear motion. It features a ball bearing support system and a 13.2 mm stroke length, delivering a minimum holding force of 33.4 N (120 oz) at rated current. The 26DAM10D1B-K variant operates at 5 VDC with a phase resistance of 14.6 Ω and a phase inductance of 6.5 mH, rated for 0.48 A per phase and 3.4 W input power. It has 24 steps per revolution, operates within a -20°C to +70°C temperature range, and reaches a maximum coil temperature of 130°C. The unit weighs 34 g and uses AWG #28 leadwires with UL1429 insulation. It is RoHS compliant and meets a dielectric withstanding voltage of 650 VAC for 2 seconds.
26DAM-K Linear Actuator Stepper Motor
26DAM-K
The 26DAM-K is a captive linear actuator that provides up to 120 oz of linear force in a 26 mm frame size.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | 26DAM10D1B-K |
| Product Name | 26DAM-K Linear Actuator Stepper Motor |
| Device Type | Rod Type |