The 42DBL-L is a 42 mm diameter non-captive linear actuator with a 76.2 mm stroke length and a ball bearing design. It offers a maximum holding force of 102.9 N at rated current and operates in bipolar mode with a 12 VDC supply, 28.8 Ohms resistance per phase, and a rated current of 0.59 A per phase. The motor has 48 steps per revolution, operates from -20 to +70 °C, and sustains a maximum coil temperature of 130 °C. It is RoHS compliant and weighs 156 g. Linear travel accuracy is ±1 step, and insulation resistance is 20 Mohms at 500 VDC. The actuator supports L/R drive topology and uses AWG 26 UL 1430 lead wires.
42DBL-L Linear Actuator Stepper Motor
42DBL-L
The 42DBL-L is a non-captive linear actuator that provides a long stroke length and up to 370 oz of linear force in a 42 mm frame size. The large rotor makes it well suited for high force applications.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | 42DBL10C2B-L |
| Product Name | 42DBL-L Linear Actuator Stepper Motor |
| Device Type | Rod Type |