The 42DBL-K is a 42 mm diameter captive linear actuator with a ball bearing design, offering up to 102.9 N of holding force at rated current. It operates at 12 VDC with a phase resistance of 28.8 Ω and a rated current of 0.59 A per phase in bipolar mode. The actuator has a stroke length of 24.1 mm, provides 48 steps per revolution, and operates between -20°C and +70°C. It is RoHS compliant, features UL 1430 insulated leads, and weighs 156 g. Maximum coil temperature is 130°C, with a dielectric strength of 650 VAC for 2 seconds and 20 MΩ insulation resistance at 500 VDC.
42DBL-K Linear Actuator Stepper Motor
42DBL-K
The 42DBL-K is a captive linear actuator that provides up to 370 oz of linear force in a 42 mm frame size. The large rotor makes it well suited for high force applications.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | 42DBL20C2B-K |
| Product Name | 42DBL-K Linear Actuator Stepper Motor |
| Device Type | Rod Type |