The 24DCT 32G2 214E is a 24 mm diameter brush DC motor with graphite-copper commutation, designed for high-efficiency precision applications. It operates at a nominal voltage of 24 V, delivers a maximum continuous torque of 13.8 mNm, and sustains a maximum continuous speed of 10,000 rpm with an efficiency of 83%. The motor has a terminal resistance of 13.0 Ω, a back-EMF constant of 3.38 mV/rpm, and a torque constant of 32.27 mNm/A. Rotor inertia is 4.72 g·cm², and mechanical time constant is 5.87 ms. Weight is 72 g, and it features sleeve bearings with a radial load capacity of 3 N and axial load capacity of 100 N. Operating temperature range is -30°C to 85°C, with a rotor limit of 100°C. Shaft play is 0.03 mm radial and 0.15 mm axial. The motor has a 9-segment commutator and is available with ball bearing as an option.
24DCT Athlonix - Graphite Brush DC Motor
24DCT Athlonix - Graphite
With a design combining high power density and precious metal commutation, the 24DCT mini DC motor can deliver a torque greater than 10.07 mNm continuously in a very compact package.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | DC Motors |
| Product Number | 24DCT 32G2 214E 2 |
| Product Name | 24DCT Athlonix - Graphite Brush DC Motor |
| Commutation | Brush |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Torque Constant | 4.57 in-oz/amp (32.27 mN-m/amp) |
| Output Power | 0.0106 HP |