Portescap Motors - AC, DC 3013162002

Description
Brushless (BLDC) DC Motor Standard 63000 RPM
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 63000 RPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-3013162002-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-3013162002-ND
Motors - AC, DC 403-3013162002-ND
Brushless (BLDC) DC Motor Standard 63000 RPM

Brushless (BLDC) DC Motor Standard 63000 RPM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-3013162002-ND
Product Name Motors - AC, DC
Continuous Torque 0.1 In-lbs (0.0728 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Precision DC Coreless Motor - 1230N7M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
Torque Motor - TMB+ Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details
16G88 Brush DC High Efficiency Electric Motor - 16G88-211E.1 - Portescap
Specs
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
2 suppliers
PM9 12V 3000 RPM – S Box 30:1 Bronze - 912S30B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details