Portescap 22ECT48 Ultra EC Slotless Brushless DC Motor 22ECT48 10B 23

Description
22ECT48 Ultra EC Slotless Brushless DC Motor 22ECT48 Ultra EC Part of our high performance Ultra EC family of motors, the 22ECT48 is designed and optimized to sustain extremely demanding repetitive working cycles. This four pole 22ECT48 brushless motor provides high continuous and peak torques in a unique package while maintaining smooth operation and long life. Powered by our proprietary Ultra coil technology and proprietary multipolar rotor design, the 22ECT48 provides impressive torque capabilities in a lightweight and compact package. The 22ECT48 is well suited for most applications in the power hand tool and industrial markets, enhancing reliability and life. Product Highlights 4 pole slotless Digital hall sensors 3 standard coils available Ultra high torque with increased life Optimized thermal behavior in repetive cycles with high peak load Embedded temperature probe Proprietary high efficiency coil design Lighweight & compact design Applications Cockpit Flight Controls Drills Electric Grippers Exoskeleton Factory Automation Equipment Power Hand Tools Powered Screwdrivers Robotic Applications Surveillance Camera Systems for Aerospace
Request a Quote
Description
22ECT48 Ultra EC Slotless Brushless DC Motor 22ECT48 Ultra EC Part of our high performance Ultra EC family of motors, the 22ECT48 is designed and optimized to sustain extremely demanding repetitive working cycles. This four pole 22ECT48 brushless motor provides high continuous and peak torques in a unique package while maintaining smooth operation and long life. Powered by our proprietary Ultra coil technology and proprietary multipolar rotor design, the 22ECT48 provides impressive torque capabilities in a lightweight and compact package. The 22ECT48 is well suited for most applications in the power hand tool and industrial markets, enhancing reliability and life. Product Highlights 4 pole slotless Digital hall sensors 3 standard coils available Ultra high torque with increased life Optimized thermal behavior in repetive cycles with high peak load Embedded temperature probe Proprietary high efficiency coil design Lighweight & compact design Applications Cockpit Flight Controls Drills Electric Grippers Exoskeleton Factory Automation Equipment Power Hand Tools Powered Screwdrivers Robotic Applications Surveillance Camera Systems for Aerospace
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 22ECT48 Ultra EC slotless brushless DC motor is a 4-pole, 22 mm diameter motor designed for high continuous torque and thermal performance in repetitive duty cycles. It features integrated hall sensors and an embedded NTC temperature probe. The motor comes with three standard windings optimized for 12 V, 24 V, and 24 V operation, with a maximum continuous mechanical power of 54 W at 25°C. Its maximum continuous torque ranges from 40.8 to 41.6 mNm depending on the winding, with a no-load speed between 7,950 and 11,950 rpm. The motor has a maximum speed of 20,000 rpm, a rotor inertia of 6.3 g·cm², and weighs 98 g. Operating ambient temperature ranges from -30°C to +100°C, with a maximum winding temperature of 125°C. It is equipped with ball bearings and a thermal resistance of 2.1 °C/W.

Datasheet Summary
Powered by GS/AI

The 22ECT48 Ultra EC slotless brushless DC motor is a 4-pole, 22 mm diameter motor designed for high continuous torque and thermal performance in repetitive duty cycles. It features integrated hall sensors and an embedded NTC temperature probe. The motor comes with three standard windings optimized for 12 V, 24 V, and 24 V operation, with a maximum continuous mechanical power of 54 W at 25°C. Its maximum continuous torque ranges from 40.8 to 41.6 mNm depending on the winding, with a no-load speed between 7,950 and 11,950 rpm. The motor has a maximum speed of 20,000 rpm, a rotor inertia of 6.3 g·cm², and weighs 98 g. Operating ambient temperature ranges from -30°C to +100°C, with a maximum winding temperature of 125°C. It is equipped with ball bearings and a thermal resistance of 2.1 °C/W.

Suppliers

Company
Product
Description
Supplier Links
22ECT48 Ultra EC Slotless Brushless DC Motor - 22ECT48 10B 23 - Portescap
West Chester, PA, United States
22ECT48 Ultra EC Slotless Brushless DC Motor
22ECT48 10B 23
22ECT48 Ultra EC Slotless Brushless DC Motor 22ECT48 10B 23
22ECT48 Ultra EC Slotless Brushless DC Motor 22ECT48 Ultra EC Part of our high performance Ultra EC family of motors, the 22ECT48 is designed and optimized to sustain extremely demanding repetitive working cycles. This four pole 22ECT48 brushless motor provides high continuous and peak torques in a unique package while maintaining smooth operation and long life. Powered by our proprietary Ultra coil technology and proprietary multipolar rotor design, the 22ECT48 provides impressive torque capabilities in a lightweight and compact package. The 22ECT48 is well suited for most applications in the power hand tool and industrial markets, enhancing reliability and life. Product Highlights 4 pole slotless Digital hall sensors 3 standard coils available Ultra high torque with increased life Optimized thermal behavior in repetive cycles with high peak load Embedded temperature probe Proprietary high efficiency coil design Lighweight & compact design Applications Cockpit Flight Controls Drills Electric Grippers Exoskeleton Factory Automation Equipment Power Hand Tools Powered Screwdrivers Robotic Applications Surveillance Camera Systems for Aerospace

22ECT48 Ultra EC Slotless Brushless DC Motor

22ECT48 Ultra EC

Part of our high performance Ultra EC family of motors, the 22ECT48 is designed and optimized to sustain extremely demanding repetitive working cycles. This four pole 22ECT48 brushless motor provides high continuous and peak torques in a unique package while maintaining smooth operation and long life. Powered by our proprietary Ultra coil technology and proprietary multipolar rotor design, the 22ECT48 provides impressive torque capabilities in a lightweight and compact package. The 22ECT48 is well suited for most applications in the power hand tool and industrial markets, enhancing reliability and life.

Product Highlights

  • 4 pole slotless
  • Digital hall sensors
  • 3 standard coils available
  • Ultra high torque with increased life
  • Optimized thermal behavior in repetive cycles with high peak load
  • Embedded temperature probe
  • Proprietary high efficiency coil design
  • Lighweight & compact design

Applications

  • Cockpit Flight Controls
  • Drills
  • Electric Grippers
  • Exoskeleton
  • Factory Automation Equipment
  • Power Hand Tools
  • Powered Screwdrivers
  • Robotic Applications
  • Surveillance Camera Systems for Aerospace
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Brushless Motors
Product Number 22ECT48 10B 23
Product Name 22ECT48 Ultra EC Slotless Brushless DC Motor
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Torque Constant 2.63 in-oz/amp (18.6 mN-m/amp)
Continuous Current 2.2 amps
Unlock Full Specs
to access all available technical data