Portescap 22DCT Athlonix - Graphite Brush DC Motor 22DCT 32G1 224E 1

Description
22DCT Athlonix - Graphite Brush DC Motor 22DCT Athlonix - Graphite The newest addition to the Athlonix range of DCT motors, the 22DCT, features a Neo magnet. The 22DCT Athlonix miniature dc motor with graphite commutation can deliver torque up to 13.29 mNm and provides an optimal price-performance solution. Product Highlights Ironless construction Neodymium magnet for high performance Graphite commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Automated Watch Winder Clinical Diagnostics Dental Hand Tools Dosing and Dispensing Systems Humanoid Robot Lab Automation Miniature Pumps Rotary Tattoo Machine Motors
Request a Quote
Description
22DCT Athlonix - Graphite Brush DC Motor 22DCT Athlonix - Graphite The newest addition to the Athlonix range of DCT motors, the 22DCT, features a Neo magnet. The 22DCT Athlonix miniature dc motor with graphite commutation can deliver torque up to 13.29 mNm and provides an optimal price-performance solution. Product Highlights Ironless construction Neodymium magnet for high performance Graphite commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Automated Watch Winder Clinical Diagnostics Dental Hand Tools Dosing and Dispensing Systems Humanoid Robot Lab Automation Miniature Pumps Rotary Tattoo Machine Motors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 22DCT Athlonix™ is a 22 mm diameter brush DC motor with graphite-copper commutation, designed for compact applications requiring continuous torque up to 12.74 mNm. It is packaged with sleeve bearings, measures 32 mm in length, and weighs 65 g. The 224E variant operates at 12 V nominal voltage, delivers a no-load speed of 8106 rpm, and has a terminal resistance of 2.2 Ω. Max continuous speed is 10000 rpm, with maximum continuous current of 0.94 A and efficiency up to 85%. The operating temperature range is -30°C to 85°C, and the motor features a 9-segment commutator. Shaft radial load capacity is 3 N, axial load is 100 N, and shaft play is 0.03 mm radial and 0.15 mm axial. Rotor inertia is 6.49 g·cm².

Datasheet Summary
Powered by GS/AI

The 22DCT Athlonix™ is a 22 mm diameter brush DC motor with graphite-copper commutation, designed for compact applications requiring continuous torque up to 12.74 mNm. It is packaged with sleeve bearings, measures 32 mm in length, and weighs 65 g. The 224E variant operates at 12 V nominal voltage, delivers a no-load speed of 8106 rpm, and has a terminal resistance of 2.2 Ω. Max continuous speed is 10000 rpm, with maximum continuous current of 0.94 A and efficiency up to 85%. The operating temperature range is -30°C to 85°C, and the motor features a 9-segment commutator. Shaft radial load capacity is 3 N, axial load is 100 N, and shaft play is 0.03 mm radial and 0.15 mm axial. Rotor inertia is 6.49 g·cm².

Suppliers

Company
Product
Description
Supplier Links
22DCT Athlonix - Graphite Brush DC Motor - 22DCT 32G1 224E 1 - Portescap
West Chester, PA, United States
22DCT Athlonix - Graphite Brush DC Motor
22DCT 32G1 224E 1
22DCT Athlonix - Graphite Brush DC Motor 22DCT 32G1 224E 1
22DCT Athlonix - Graphite Brush DC Motor 22DCT Athlonix - Graphite The newest addition to the Athlonix range of DCT motors, the 22DCT, features a Neo magnet. The 22DCT Athlonix miniature dc motor with graphite commutation can deliver torque up to 13.29 mNm and provides an optimal price-performance solution. Product Highlights Ironless construction Neodymium magnet for high performance Graphite commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Automated Watch Winder Clinical Diagnostics Dental Hand Tools Dosing and Dispensing Systems Humanoid Robot Lab Automation Miniature Pumps Rotary Tattoo Machine Motors

22DCT Athlonix - Graphite Brush DC Motor

22DCT Athlonix - Graphite

The newest addition to the Athlonix range of DCT motors, the 22DCT, features a Neo magnet. The 22DCT Athlonix miniature dc motor with graphite commutation can deliver torque up to 13.29 mNm and provides an optimal price-performance solution.

Product Highlights

  • Ironless construction
  • Neodymium magnet for high performance
  • Graphite commutation
  • Long brush life
  • Compact design
  • Winding possibilities
  • REE windings to reduce electro erosion

Applications

  • Automated Watch Winder
  • Clinical Diagnostics
  • Dental Hand Tools
  • Dosing and Dispensing Systems
  • Humanoid Robot
  • Lab Automation
  • Miniature Pumps
  • Rotary Tattoo Machine Motors
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category DC Motors
Product Number 22DCT 32G1 224E 1
Product Name 22DCT Athlonix - Graphite Brush DC Motor
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Torque Constant 1.99 in-oz/amp (14.05 mN-m/amp)
Output Power 0.0121 HP
Unlock Full Specs
to access all available technical data

Similar Products

22ECS60 Ultra EC Slotless Brushless DC Motor - 22ECS60 10B 21 .01 - Portescap
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
22ECT82 Ultra EC Slotless Brushless DC Motor - 22ECT82 10B 6 - Portescap
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
EC-Pro PowerTool - 40EC-Pro PT 44 8B 7 - Portescap
Specs
DC Voltage Range 18.0 VDC
Torque Constant 0.9034 in-oz/amp (6.38 mN-m/amp)
Continuous Current 18.8 amps
View Details
35NT2R82 Brush DC Coreless Motor - 35NT2R82-226E.1 - Portescap
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 28.0 VDC
View Details