Portescap 35ECS60 Ultra EC Slotless Brushless DC Motor 35ECS60 10B 20

Description
35ECS60 Ultra EC Slotless Brushless DC Motor 35ECS60 Ultra EC The ECS line of high performances motors are design optimized to sustain extremely demanding repetitive working cycles. The two pole 35ECS60 brushless motor provides high continuous and peak speeds at low voltage while maintaining smooth operation and long life. With the 35ECS60, you can get the right balance between high torque and speed in a compact package. Even better, is the 35ECS60's adaptability for most applications in the power hand tool & industrial markets, enhancing life and reliability. Product Highlights 2 poles slotless Digital hall sensors 2 standard lengths available Access similar or higher torques than DC motors with much higher lifetimes Best in class speed & torque capability for BLDC motors in this size, using 2 poles design Optimized thermal behavior in repetive cycles with high peak load Embedded temperature probe Laser welded front flange Encoder capabilities: Magnetic, Absolute Digital, Sine/Cosine options Applications Drills Humanoid Robot Industrial Fans Nutrunners Pick & Place Power Hand Tools Vacuum Pumps
Request a Quote Datasheet
Description
35ECS60 Ultra EC Slotless Brushless DC Motor 35ECS60 Ultra EC The ECS line of high performances motors are design optimized to sustain extremely demanding repetitive working cycles. The two pole 35ECS60 brushless motor provides high continuous and peak speeds at low voltage while maintaining smooth operation and long life. With the 35ECS60, you can get the right balance between high torque and speed in a compact package. Even better, is the 35ECS60's adaptability for most applications in the power hand tool & industrial markets, enhancing life and reliability. Product Highlights 2 poles slotless Digital hall sensors 2 standard lengths available Access similar or higher torques than DC motors with much higher lifetimes Best in class speed & torque capability for BLDC motors in this size, using 2 poles design Optimized thermal behavior in repetive cycles with high peak load Embedded temperature probe Laser welded front flange Encoder capabilities: Magnetic, Absolute Digital, Sine/Cosine options Applications Drills Humanoid Robot Industrial Fans Nutrunners Pick & Place Power Hand Tools Vacuum Pumps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
35ECS60 Ultra EC Slotless Brushless DC Motor - 35ECS60 10B 20 - Portescap
West Chester, PA, United States
35ECS60 Ultra EC Slotless Brushless DC Motor
35ECS60 10B 20
35ECS60 Ultra EC Slotless Brushless DC Motor 35ECS60 10B 20
35ECS60 Ultra EC Slotless Brushless DC Motor 35ECS60 Ultra EC The ECS line of high performances motors are design optimized to sustain extremely demanding repetitive working cycles. The two pole 35ECS60 brushless motor provides high continuous and peak speeds at low voltage while maintaining smooth operation and long life. With the 35ECS60, you can get the right balance between high torque and speed in a compact package. Even better, is the 35ECS60's adaptability for most applications in the power hand tool & industrial markets, enhancing life and reliability. Product Highlights 2 poles slotless Digital hall sensors 2 standard lengths available Access similar or higher torques than DC motors with much higher lifetimes Best in class speed & torque capability for BLDC motors in this size, using 2 poles design Optimized thermal behavior in repetive cycles with high peak load Embedded temperature probe Laser welded front flange Encoder capabilities: Magnetic, Absolute Digital, Sine/Cosine options Applications Drills Humanoid Robot Industrial Fans Nutrunners Pick & Place Power Hand Tools Vacuum Pumps

35ECS60 Ultra EC Slotless Brushless DC Motor

35ECS60 Ultra EC

The ECS line of high performances motors are design optimized to sustain extremely demanding repetitive working cycles. The two pole 35ECS60 brushless motor provides high continuous and peak speeds at low voltage while maintaining smooth operation and long life. With the 35ECS60, you can get the right balance between high torque and speed in a compact package. Even better, is the 35ECS60's adaptability for most applications in the power hand tool & industrial markets, enhancing life and reliability.

Product Highlights

  • 2 poles slotless
  • Digital hall sensors
  • 2 standard lengths available
  • Access similar or higher torques than DC motors with much higher lifetimes
  • Best in class speed & torque capability for BLDC motors in this size, using 2 poles design
  • Optimized thermal behavior in repetive cycles with high peak load
  • Embedded temperature probe
  • Laser welded front flange
  • Encoder capabilities: Magnetic, Absolute Digital, Sine/Cosine options

Applications

  • Drills
  • Humanoid Robot
  • Industrial Fans
  • Nutrunners
  • Pick & Place
  • Power Hand Tools
  • Vacuum Pumps
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Brushless Motors
Product Number 35ECS60 10B 20
Product Name 35ECS60 Ultra EC Slotless Brushless DC Motor
Motor Type DC Motor
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Torque Constant 1.68 in-oz/amp (11.83 mN-m/amp)
Continuous Current 9.8 amps
Unlock Full Specs
to access all available technical data