The 22DCP Athlonix series is a 22 mm diameter brush DC motor with precious metal commutation, designed for applications requiring up to 6.5 mNm continuous torque. It features a 9-segment commutator, a maximum continuous speed of 10,000 rpm, and operates from -30°C to 85°C. The 209E variant has a nominal voltage of 36 V, a terminal resistance of 71.7 Ω, a no-load current of 6.1 mA, a stall torque of 16.39 mNm, and a maximum continuous torque of 6.0 mNm. The motor weighs 58 g and has sleeve bearings, with a radial shaft load capacity of 1.5 N and axial shaft load of 100 N. Rotor inertia is 4.56 g·cm², and efficiency is 79% at maximum output power of 4.1 W. An optional ball bearing version is available.
22DCP Athlonix - Precious Metal Brush DC Motor
22DCP Athlonix - Precious Metal
The next generation of Athlonix motors - the 22DCP Athlonix brush dc motors feature an Alnico magnet inside. These miniature motors can deliver a torque up to 6.5 mNm and excellent price-to-performance
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | DC Motors |
| Product Number | 22DCP 32P2 209E 14 |
| Product Name | 22DCP Athlonix - Precious Metal Brush DC Motor |
| Commutation | Brush |
| DC Voltage Range | 36.0 VDC |
| Torque Constant | 4.68 in-oz/amp (33.03 mN-m/amp) |
| Output Power | 0.0055 HP |
| Continuous Current | 0.1900 amps |